PANJIT SemiConductor 12V TVS Protection Diode PJGBLC12C_R1_00001

Description
Trans Voltage Suppressor Diode, 12V V(RWM), Bidirectional, Product overview: PJGBLC12C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC12C_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 12V V(RWM), Bidirectional, Product overview: PJGBLC12C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC12C_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V TVS Protection Diode - 144-PJGBLC12C_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V TVS Protection Diode
144-PJGBLC12C_R1_00001
12V TVS Protection Diode 144-PJGBLC12C_R1_00001
Trans Voltage Suppressor Diode, 12V V(RWM), Bidirectional, Product overview: PJGBLC12C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC12C_R1_000 01 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 12V V(RWM), Bidirectional, Product overview: PJGBLC12C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC12C_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3757-PJGBLC12C_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJGBLC12C_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJGBLC12C_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362251-PJGBLC12C_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362251-PJGBLC12C_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362251-PJGBLC12C_R1_00001
Win Source Part Number: 1362251-PJGBLC12C_R1 _00001 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: PJGBLC12C Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Base Product Number: PJGBLC12 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13.97V Voltage - Clamping (Max) @ Ipp: 19V Current - Peak Pulse (10/1000µs): 1A (8/20µs) Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz (Max)

Win Source Part Number: 1362251-PJGBLC12C_R1_00001
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: PJGBLC12C
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Base Product Number: PJGBLC12
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.97V
Voltage - Clamping (Max) @ Ipp: 19V
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz (Max)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PJGBLC12C_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PJGBLC12C_R1_00001
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PJGBLC12C_R1_00001
19V 13.97V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

19V 13.97V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
SOD-323, TVS/ESD

SOD-323, TVS/ESD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PJGBLC12C_R1_00001 3757-PJGBLC12C_R1_00001TR-ND 1362251-PJGBLC12C_R1_00001 PJGBLC12C_R1_00001 PJGBLC12C_R1_00001
Product Name 12V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package SOD SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323 SOD-323; SC-90, SOD-323F
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Peak Pulse Power 350 watts 350 watts 350 watts
Unlock Full Specs
to access all available technical data