onsemi Diodes - Zener - Single - NZ9F5V1T5G NZ9F5V1T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060734-NZ9F5V1T5G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 1.5V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-923 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060734-NZ9F5V1T5G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 1.5V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-923 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 01P5176, features a nominal Zener voltage of 5.1V and a power dissipation rating of 200mW. It is housed in a compact SOD-923 surface mount package, making it suitable for applications where space is limited, such as in cellular phones and high-density PC boards. The diode operates within a temperature range of -65°C to +150°C and has an ESD rating of Class 3, indicating robust protection against electrostatic discharge. This device is RoHS compliant and is designed to meet automotive and other stringent application requirements, as indicated by its AEC-Q101 qualification. The small dimensions of the package are 1.00 mm x 0.60 mm with a low profile of 0.40 mm, facilitating easy integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 01P5176, features a nominal Zener voltage of 5.1V and a power dissipation rating of 200mW. It is housed in a compact SOD-923 surface mount package, making it suitable for applications where space is limited, such as in cellular phones and high-density PC boards. The diode operates within a temperature range of -65°C to +150°C and has an ESD rating of Class 3, indicating robust protection against electrostatic discharge. This device is RoHS compliant and is designed to meet automotive and other stringent application requirements, as indicated by its AEC-Q101 qualification. The small dimensions of the package are 1.00 mm x 0.60 mm with a low profile of 0.40 mm, facilitating easy integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - NZ9F5V1T5G - 060734-NZ9F5V1T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NZ9F5V1T5G
060734-NZ9F5V1T5G
Diodes - Zener - Single - NZ9F5V1T5G 060734-NZ9F5V1T5G
Manufacturer: ON Semiconductor Win Source Part Number: 060734-NZ9F5V1T5G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 1.5V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-923 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060734-NZ9F5V1T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 1.5V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-923
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - NZ9F5V1T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F5V1T5GOSDKR-ND
Single Zener Diodes NZ9F5V1T5GOSDKR-ND
Zener Diode 5.1V 250mW ±5% Surface Mount SOD-923

Zener Diode 5.1V 250mW ±5% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - NZ9F5V1T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F5V1T5GOSTR-ND
Single Zener Diodes NZ9F5V1T5GOSTR-ND
Zener Diode 5.1V 250mW ±5% Surface Mount SOD-923

Zener Diode 5.1V 250mW ±5% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - NZ9F5V1T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F5V1T5GOSCT-ND
Single Zener Diodes NZ9F5V1T5GOSCT-ND
Zener Diode 5.1V 250mW ±5% Surface Mount SOD-923

Zener Diode 5.1V 250mW ±5% Surface Mount SOD-923

Buy Now Datasheet
 - NZ9F5V1T5G - Rochester Electronics
Newburyport, MA, United States
250 mW Zener Diode Voltage Regulator 5% Tolerance 5.1 V

250 mW Zener Diode Voltage Regulator 5% Tolerance 5.1 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
NZ9F5V1T5G
Zener Diodes NZ9F5V1T5G
Zener Diodes ZENER DIODE

Zener Diodes ZENER DIODE

Buy Now Datasheet
Single Zener Diodes - NZ9F5V1T5G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
NZ9F5V1T5G
Single Zener Diodes NZ9F5V1T5G
DIODE ZENER 5.1V 250MW SOD923

DIODE ZENER 5.1V 250MW SOD923

Supplier's Site Datasheet
Diodes >> Zener Diodes - NZ9F5V1T5G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
NZ9F5V1T5G
Diodes >> Zener Diodes NZ9F5V1T5G
±5% Single 4.85V~5.36V 250mW 5.1V SOD-923 Zener Diodes ROHS

±5% Single 4.85V~5.36V 250mW 5.1V SOD-923 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 200Mw, 5.1V, Sod-923; Zener Voltage Nom Onsemi - 01P5176 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 5.1V, Sod-923; Zener Voltage Nom Onsemi
01P5176
Zener Diode, 200Mw, 5.1V, Sod-923; Zener Voltage Nom Onsemi 01P5176
ZENER DIODE, 200mW, 5.1V, SOD-923; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 200mW, 5.1V, SOD-923; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 5.1V, 0.25W, Sod-923; Zener Voltage Nom Onsemi - 42AC1834 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.1V, 0.25W, Sod-923; Zener Voltage Nom Onsemi
42AC1834
Zener Diode, 5.1V, 0.25W, Sod-923; Zener Voltage Nom Onsemi 42AC1834
ZENER DIODE, 5.1V, 0.25W, SOD-923; Zener Voltage Nom:5.1V; Power Dissipation:250mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9FxxxxT5G Series RoHS Compliant: Yes

ZENER DIODE, 5.1V, 0.25W, SOD-923; Zener Voltage Nom:5.1V; Power Dissipation:250mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9FxxxxT5G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - NZ9F5V1T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZ9F5V1T5G
Discrete Semiconductor Products - Diodes - Zener NZ9F5V1T5G
DIODE ZENER 5.1V 250MW SOD923

DIODE ZENER 5.1V 250MW SOD923

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 060734-NZ9F5V1T5G NZ9F5V1T5GOSDKR-ND NZ9F5V1T5G NZ9F5V1T5G NZ9F5V1T5G NZ9F5V1T5G 01P5176 42AC1834 NZ9F5V1T5G
Product Name Diodes - Zener - Single - NZ9F5V1T5G Single Zener Diodes Zener Diodes Single Zener Diodes Diodes >> Zener Diodes Zener Diode, 200Mw, 5.1V, Sod-923; Zener Voltage Nom Onsemi Zener Diode, 5.1V, 0.25W, Sod-923; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-923 SOD-923, 1.0x0.6, 0.40 Max Height SOD-923-2 SOD-923 SOD-923 SOD-923 SOD-923
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
PD 200 milliwatts 250 milliwatts 200 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data