30.6V Clamp 20A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
SURFACE MOUNT TRANSIENT VOLTAGE
20A 600W 30.6V 20.9V 18.8V DO-214AA(SMB) Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P6SMB22A_R1_00001TR-ND | P6SMB22A_R1_00001 | P6SMB22A_R1_00001 |
| Product Name | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 30.6 volts | 30.6 volts | |
| VBR | 20.9 volts | 20.9 volts |