TVS DIODE 27VWM 42VC TO236AB Product overview: PESD2CANFD27L-TR from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2CANFD27L-TR
Manufacturer: Nexperia USA Inc.
Category: Circuit Protection- Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Product Status
Type: Zener
Capacitance @ Frequency: 9pF @ 1MHz
Operating Temperature: -55°C ~ 175°C (TA)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
42V Clamp 3.9A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
42V Clamp 3.9A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
42V Clamp 3.9A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
TVS DIODE 27VWM 42VC TO236AB
TVS DIODE 27VWM 42VC TO236AB
3.9A@8/20us 42V 28V Bi-Directional 27V@Max TO-236AB Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PESD2CANFD27L-TR | 1727-PESD2CANFD27L-TR-ND | PESD2CANFD27L-TR | PESD2CANFD27L-TR | PESD2CANFD27L-TR | |
| Product Name | TVS Protection Diode | Circuit Protection- Transient Voltage Suppressors (TVS) TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| CT | 9 pF |