Nexperia B.V. 30 V, 1 A very low VF Schottky barrier rectifier PMEG3010CEH,115

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 1 A very low VF Schottky barrier rectifier - PMEG3010CEH,115 - Nexperia B.V.
Nijmegen, Netherlands
30 V, 1 A very low VF Schottky barrier rectifier
PMEG3010CEH,115
30 V, 1 A very low VF Schottky barrier rectifier PMEG3010CEH,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small SOD123F Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: : IF ≤ 1 A Reverse voltage: VR ≤ 30 V Very low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small SOD123F Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: : IF ≤ 1 A
  • Reverse voltage: VR ≤ 30 V
  • Very low forward voltage
  • Small and flat lead SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG3010CEH,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG3010CEH,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG3010CEH,115
DIODE SCHOTTKY 30V 1A SOD123F

DIODE SCHOTTKY 30V 1A SOD123F

Supplier's Site
Single Diodes - 1727-5833-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5833-2-ND
Single Diodes 1727-5833-2-ND
Diode Schottky 30V 1A (DC) Surface Mount SOD-123F

Diode Schottky 30V 1A (DC) Surface Mount SOD-123F

Supplier's Site Datasheet
Single Diodes - 1727-5833-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5833-1-ND
Single Diodes 1727-5833-1-ND
Diode Schottky 30V 1A (DC) Surface Mount SOD-123F

Diode Schottky 30V 1A (DC) Surface Mount SOD-123F

Supplier's Site Datasheet
Single Diodes - 1727-5833-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5833-6-ND
Single Diodes 1727-5833-6-ND
Diode Schottky 30V 1A (DC) Surface Mount SOD-123F

Diode Schottky 30V 1A (DC) Surface Mount SOD-123F

Supplier's Site Datasheet
 - 510021 - RS Components, Ltd.
Corby, Northants, United Kingdom
High efficiency. Ultra-small, low-profile surface-mount packages. Optimized for Low forward voltage drop and high junction temperature. Low capacitance. Negligible power switching losses. Low leakage current Maximum Continuous Forward Current = 1A Diode Configuration = Single Number of Elements per Chip = 1 Peak Reverse Repetitive Voltage = 30V Mounting Type = Surface Mount Package Type = SOD-123F Diode Type = Schottky Diode Technology = Schottky Pin Count = 2 Length = 2.7mm

High efficiency. Ultra-small, low-profile surface-mount packages. Optimized for Low forward voltage drop and high junction temperature. Low capacitance. Negligible power switching losses. Low leakage current
Maximum Continuous Forward Current = 1A
Diode Configuration = Single
Number of Elements per Chip = 1
Peak Reverse Repetitive Voltage = 30V
Mounting Type = Surface Mount
Package Type = SOD-123F
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 2
Length = 2.7mm

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - PMEG3010CEH,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG3010CEH,115
Diodes >> Schottky Barrier Diodes (SBD) PMEG3010CEH,115
30V 520mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS

30V 520mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG3010CEH,115 - 1089584-PMEG3010CEH,115 - Win Source Electronics
Yishun, Singapore
Diodes, Rectifiers - Single - PMEG3010CEH,115
1089584-PMEG3010CEH,115
Diodes, Rectifiers - Single - PMEG3010CEH,115 1089584-PMEG3010CEH,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089584-PMEG3010CEH, 115 Packaging: Cut Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 100pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089584-PMEG3010CEH,115
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 100pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Win Source Electronics
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number PMEG3010CEH,115 PMEG3010CEH,115 1727-5833-2-ND 510021 PMEG3010CEH,115 1089584-PMEG3010CEH,115
Product Name 30 V, 1 A very low VF Schottky barrier rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Diodes, Rectifiers - Single - PMEG3010CEH,115
Rectifier Configuration / Technology Schottky Schottky
Package SOD-123; SOD123F SOD-123F SOD-123 SOD-123; SOD-123F
RoHS Compliant RoHS RoHS
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 0.5 A very low VF MEGA Schottky barrier rectifier - PMEG4005EJ,115 - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323F
RoHS Compliant RoHS
View Details
7 suppliers
20 V, 0.5 A low VF MEGA Schottky barrier rectifier - PMEG2005EGW-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123
RoHS Compliant RoHS
View Details
3 suppliers
30 V, 1 A low VF MEGA Schottky barrier rectifier - PMEG3010ER-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W
RoHS Compliant RoHS
View Details
2 suppliers
Schottky barrier double diodes - BAT120A,115 - Nexperia B.V.
Specs
Package SOT223; SOT223
RoHS Compliant RoHS
IR 1 mA
View Details
5 suppliers