TVS Diode, Bidirectional, 24V, 0.06pF, 150V Clamp, 0603 SMD Product overview: PGB1010603MR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V, 0.06pF, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, 0.06pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB1010603MR can be used for catalog matching and distributor lookup.
150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)
150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)
150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)
TVS DIODE 24VWM 150VC 0603
TVS DIODE 24VWM 150VC 0603
150V Bi-Directional 24V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 24V, 0.6pF, 0603; Clamping Voltage Vc Max:150V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PGB10 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE, 24V, 0.06pF, 0603, FULL REEL; Clamping Voltage Vc Max:150V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PGB1010603MR | F2594TR-ND | PGB1010603MR | PGB1010603MR | PGB1010603MR | 11J9767 |
| Product Name | SMD 24V 0.06pF 150V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 24V, 0.6Pf, 0603; Clamping Voltage Vc Max Littelfuse |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 | |
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |