onsemi TVS Diodes NUP1105LT1G

Description
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - NUP1105LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - NUP1105LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - NUP1105LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
24V 350W 60pF SOT-23 TVS Protection Diode
144-NUP1105LT1G
24V 350W 60pF SOT-23 TVS Protection Diode 144-NUP1105LT1G
Bidirectional TVS Diode, 24V, 350W, 60pF, SOT-23-3 Product overview: NUP1105LT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 350W, 60pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 350W, 60pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP1105LT1G can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 24V, 350W, 60pF, SOT-23-3 Product overview: NUP1105LT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 350W, 60pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 350W, 60pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP1105LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - NUP1105LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
NUP1105LT1G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) NUP1105LT1G
8A 350W 44V 25.7V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

8A 350W 44V 25.7V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP1105LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP1105LT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP1105LT1G
TVS DIODE 24VWM 44VC SOT23-3

TVS DIODE 24VWM 44VC SOT23-3

Supplier's Site
Tvs Diode, 350W, 24V, Sot-23; Clamping Voltage Vc Max Onsemi - 09R9674 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 24V, Sot-23; Clamping Voltage Vc Max Onsemi
09R9674
Tvs Diode, 350W, 24V, Sot-23; Clamping Voltage Vc Max Onsemi 09R9674
TVS DIODE, 350W, 24V, SOT-23; Clamping Voltage Vc Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:350W; Product Range:NUP11 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, 350W, 24V, SOT-23; Clamping Voltage Vc Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:350W; Product Range:NUP11 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 350W, 24V, Sot-23, Full Reel; Clamping Voltage Vc Max Onsemi - 42K2482 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 24V, Sot-23, Full Reel; Clamping Voltage Vc Max Onsemi
42K2482
Tvs Diode, 350W, 24V, Sot-23, Full Reel; Clamping Voltage Vc Max Onsemi 42K2482
TVS DIODE, 350W, 24V, SOT-23, FULL REEL; Clamping Voltage Vc Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:60pFRoHS Compliant: Yes

TVS DIODE, 350W, 24V, SOT-23, FULL REEL; Clamping Voltage Vc Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:60pFRoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - NUP1105LT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
NUP1105LT1G
TVS Diodes NUP1105LT1G
TVS DIODE 24VWM 44VC SOT23-3

TVS DIODE 24VWM 44VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number NUP1105LT1GOSDKR-ND 144-NUP1105LT1G NUP1105LT1G NUP1105LT1G 09R9674 42K2482 NUP1105LT1G
Product Name TVS Diodes 24V 350W 60pF SOT-23 TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 350W, 24V, Sot-23; Clamping Voltage Vc Max Onsemi Tvs Diode, 350W, 24V, Sot-23, Full Reel; Clamping Voltage Vc Max Onsemi TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts 350 watts
VC 44 volts 44 volts 44 volts 40 volts 40 volts 44 volts
VBR 25.7 volts 25.7 volts 25.7 volts 25.7 volts
Unlock Full Specs
to access all available technical data