The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 13.6VWM 22.5VC DO214AA
TVS DIODE, 600W, 13.6V, UNIDIR, DO-214AA; Product Range:P6SMB series; TVS Polarity:Unidirectio
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
27.1A 22.5V 600W 15.2V 13.6V SMB Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 13.6VWM 22.5VC DO214AA
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB16A | P6SMB16ALFDKR-ND | P6SMB16A | 18AC7499 | 51AK5682 | P6SMB16A | P6SMB16A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 13.6V, Unidir, Do-214Aa; Product Range Littelfuse | Transient Suppressor Diode,single,unidirectional,13.6V V(Rwm),do-214Aa / Smb Rohs Compliant Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 22.5 volts | 22.5 volts | 22.5 volts | 22.5 volts | 22.5 volts | 22.5 volts | |
| VBR | 15.2 to 16.8 volts | 15.2 volts | 15.2 volts | 15.2 volts | 15.2 volts | ||
| Configuration | Single | ||||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | DO-214AA | SMB | SMB; DO-214AA, SMB |