706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
STMicroelectronics P6KE400CA TVS Diode
STMicroelectronics P6KE400CA TVS Diode
STMicroelectronics P6KE400CA TVS Diode
Manufacturer: STMicroelectronics
Win Source Part Number: 1085821-P6KE400CA
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Capacitance @ Frequency: 180pF @ 1MHz
Family Name: P6KE400CA
Categories: Circuit Protection
Status: Active
Case / Package: DO-15 (DO-204AC)
STAND-OFF Voltage (Vwm): 342V
Minimum Breakdown Voltage: 380V
Max Clamping Voltage: 706V
Peak Pulse Current(Ippm): 5.7A (8/20μs)
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): EP6KE400CA; P6KE400CA-B;
Introduction Date: May 10, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
TVS DIODE 342VWM 706VC DO15
Transient Voltage Suppressor, TVS, Transil P6KE Series, Bidirectional, 342 V, DO-15, 2, 380 V RoHS Compliant: Yes
5.7A@8/20us 600W 706V 380V 342V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 342VWM 706VC DO15
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-15646-3-ND | 4859418 | 4859418P | 1085821-P6KE400CA | P6KE400CA | 59M7588 | P6KE400CA | P6KE400CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - P6KE400CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Bidirectional, 342 V, Do-15, 2, 380 V Rohs Compliant Stmicroelectronics | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | Single | Single | |||||
| Package | DO-204AC, DO-15, Axial | Do-15 | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) | DO-15; DO-15 (DO-204AC) | DO-15 | DO-15; DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| VC | 706 volts | 706 volts | 706 volts | 706 volts | 706 volts | |||
| VBR | 380 volts | 380 volts | 380 volts | 380 volts | 380 volts |