PESDxS2UT series - Double ESD protection diodes in SOT23 package TO-236 3-Pin Product overview: PESD24VS2UT,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD24VS2UT,215 can be used for catalog matching and distributor lookup.
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087544-PESD24VS2UT,
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 23pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-23 (TO-236AB)
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 26.5V
Max Clamping Voltage: 70V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 160W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
70V 26.5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 24VWM 70VC TO236AB
TVS DIODE 24VWM 70VC TO236AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PESD24VS2UT,215 | 1727-3823-2-ND | 1087544-PESD24VS2UT,215 | 1705359 | 1705359P | PESD24VS2UT,215 | PESD24VS2UT,215 | PESD24VS2UT,215 |
| Product Name | SOT23 TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - PESD24VS2UT,215 | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236AB) | SOT23; Sot-23 | SOT23; SOT-23 | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | |
| Peak Pulse Power | 160 watts | 160 watts | 160 watts | |||||
| VC | 70 volts | 70 volts | 70 volts | 70 volts | 70 volts | |||
| VBR | 26.5 volts | 26.5 volts | 26.5 volts | 26.5 volts | 26.5 volts |