Nexperia B.V. 40 V, 3 A low VF Schottky barrier rectifier PMEG4030EP,115

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 3 A low VF Schottky barrier rectifier - PMEG4030EP,115 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 3 A low VF Schottky barrier rectifier
PMEG4030EP,115
40 V, 3 A low VF Schottky barrier rectifier PMEG4030EP,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 3 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Small and flat lead SMD plastic package
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG4030EP,115 - 1089631-PMEG4030EP,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4030EP,115
1089631-PMEG4030EP,115
Diodes, Rectifiers - Single - PMEG4030EP,115 1089631-PMEG4030EP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089631-PMEG4030EP,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 490mV @ 3A Current - Reverse Leakage @ Vr: 200μA @ 40V Capacitance @ Vr, F: 350pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: CFP5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089631-PMEG4030EP,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Capacitance @ Vr, F: 350pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 1727-5841-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5841-2-ND
Single Diodes 1727-5841-2-ND
Diode Schottky 40V 3A Surface Mount SOD-128/CFP5

Diode Schottky 40V 3A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-5841-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5841-1-ND
Single Diodes 1727-5841-1-ND
Diode Schottky 40V 3A Surface Mount SOD-128/CFP5

Diode Schottky 40V 3A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-5841-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5841-6-ND
Single Diodes 1727-5841-6-ND
Diode Schottky 40V 3A Surface Mount SOD-128/CFP5

Diode Schottky 40V 3A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-PMEG4030EP,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-PMEG4030EP,115
Schottky 40V 3A Diode and Rectifier 280-PMEG4030EP,115
40V 3A Schottky Rectifier Diode, 2-Pin SOD Product overview: PMEG4030EP,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4030EP,115 can be used for catalog matching and distributor lookup.

40V 3A Schottky Rectifier Diode, 2-Pin SOD Product overview: PMEG4030EP,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4030EP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMEG4030EP,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 40V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - PMEG4030EP,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG4030EP,115
Single Diodes PMEG4030EP,115
DIODE SCHOTTKY 40V 3A SOD128

DIODE SCHOTTKY 40V 3A SOD128

Supplier's Site Datasheet
Diode, Schottky Rectifier, 40V, 3A, Sod128; Repetitive Peak Reverse Voltage Nexperia - 84R0280 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky Rectifier, 40V, 3A, Sod128; Repetitive Peak Reverse Voltage Nexperia
84R0280
Diode, Schottky Rectifier, 40V, 3A, Sod128; Repetitive Peak Reverse Voltage Nexperia 84R0280
DIODE, SCHOTTKY RECTIFIER, 40V, 3A, SOD128; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY RECTIFIER, 40V, 3A, SOD128; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4030EP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4030EP,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4030EP,115
DIODE SCHOTTKY 40V 3A SOD128

DIODE SCHOTTKY 40V 3A SOD128

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - PMEG4030EP,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG4030EP,115
Diodes >> Schottky Barrier Diodes (SBD) PMEG4030EP,115
40V 490mV@3A 3A SOD-128 Schottky Barrier Diodes (SBD) ROHS

40V 490mV@3A 3A SOD-128 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number PMEG4030EP,115 1089631-PMEG4030EP,115 1727-5841-2-ND 280-PMEG4030EP,115 PMEG4030EP,115 PMEG4030EP,115 84R0280 PMEG4030EP,115 PMEG4030EP,115
Product Name 40 V, 3 A low VF Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG4030EP,115 Single Diodes Schottky 40V 3A Diode and Rectifier Single Diodes Diode, Schottky Rectifier, 40V, 3A, Sod128; Repetitive Peak Reverse Voltage Nexperia Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Rectifier Configuration / Technology Schottky Schottky
Package SOD128 SOD128 CFP5 SOD128 SOD-128 SOD-128
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 50 amps
VF 320 to 0.3200 volts 0.4900 volts 0.4900 volts 0.4900 volts 0.4900 volts 0.4900 volts
Unlock Full Specs
to access all available technical data