12A 21V 350W 6.5V Unidirectional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5V0U1UA |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Direction | Unidirectional |
| RoHS Compliant | RoHS |
| Package | SOD-323 |
| Peak Pulse Power | 350 watts |