Bidirectional TVS Diode, 40V Clamping, 12V Working, 0402 SMD Product overview: PGB2010402KRHF from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 40V, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 40V, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB2010402KRHF can be used for catalog matching and distributor lookup.
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402
TVS DIODE 12VWM 40VC 0402
TVS DIODE 12VWM 40VC 0402
40V Bi-Directional 12V 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 12V, 0402, FULL REEL; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:12VDC; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:0.07pF RoHS Compliant: Yes
TVS DIODE, 12V, 0402; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:12VDC; Power Dissipation Pd:-; Product Range:PGB20 Series; Automotive Qualification Standard:-; Capacitance, Cd:0.07pF RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PGB2010402KRHF | F3268CT-ND | PGB2010402KRHF | PGB2010402KRHF | PGB2010402KRHF | 45P5419 |
| Product Name | SMD 40V 12V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 12V, 0402, Full Reel; Clamping Voltage Vc Max Littelfuse |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | 0402 (1005 Metric) | 0402 | 0402 (1005 Metric) | 0402 | |
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |