onsemi 5pF 20V 500W TVS Protection Diode NUP2201MR6T1G

Description
Bidirectional TVS Diode, 5pF, 20V Clamping, 500W, TSOP-6 Product overview: NUP2201MR6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5pF, 20V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5pF, 20V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP2201MR6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode, 5pF, 20V Clamping, 500W, TSOP-6 Product overview: NUP2201MR6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5pF, 20V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5pF, 20V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP2201MR6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5pF 20V 500W TVS Protection Diode
144-NUP2201MR6T1G
5pF 20V 500W TVS Protection Diode 144-NUP2201MR6T1G
Bidirectional TVS Diode, 5pF, 20V Clamping, 500W, TSOP-6 Product overview: NUP2201MR6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5pF, 20V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5pF, 20V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP2201MR6T1G can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 5pF, 20V Clamping, 500W, TSOP-6 Product overview: NUP2201MR6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5pF, 20V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5pF, 20V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP2201MR6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - NUP2201MR6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - NUP2201MR6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - NUP2201MR6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

20V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 463161 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
463161
TVS Diodes 463161
Low Cap Diode-TVS Array, NUP2201MR6T1G

Low Cap Diode-TVS Array, NUP2201MR6T1G

Supplier's Site
TVS Diodes - 1007575 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1007575
TVS Diodes 1007575
Low Cap Diode-TVS Array, NUP2201MR6T1G

Low Cap Diode-TVS Array, NUP2201MR6T1G

Supplier's Site
TVS Diodes - 463161P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
463161P
TVS Diodes 463161P
Low Cap Diode-TVS Array, NUP2201MR6T1G

Low Cap Diode-TVS Array, NUP2201MR6T1G

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP2201MR6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP2201MR6T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP2201MR6T1G
TVS DIODE 5VWM 20VC 6TSOP

TVS DIODE 5VWM 20VC 6TSOP

Supplier's Site
Tvs Diode Array, Uni, 500W, 5V, Tsop ; Clamping Voltage Vc Max Onsemi - 64R8606 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, Uni, 500W, 5V, Tsop ; Clamping Voltage Vc Max Onsemi
64R8606
Tvs Diode Array, Uni, 500W, 5V, Tsop ; Clamping Voltage Vc Max Onsemi 64R8606
TVS DIODE ARRAY, UNI, 500W, 5V, TSOP ; Clamping Voltage Vc Max:20V; Diode Case Style:TSOP; No. of Pins:6Pins; Power Dissipation Pd:500W; Product Range:NUP22 Series; Automotive Qualification Standard:-; Breakdown Voltage Vbr:6V RoHS Compliant: Yes

TVS DIODE ARRAY, UNI, 500W, 5V, TSOP ; Clamping Voltage Vc Max:20V; Diode Case Style:TSOP; No. of Pins:6Pins; Power Dissipation Pd:500W; Product Range:NUP22 Series; Automotive Qualification Standard:-; Breakdown Voltage Vbr:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Array, 500W,uni,5V, Tsop, Full Reel; Clamping Voltage Vc Max Onsemi - 88H5136 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 500W,uni,5V, Tsop, Full Reel; Clamping Voltage Vc Max Onsemi
88H5136
Tvs Array, 500W,uni,5V, Tsop, Full Reel; Clamping Voltage Vc Max Onsemi 88H5136
TVS ARRAY, 500W,UNI,5V, TSOP, FULL REEL; Clamping Voltage Vc Max:20V; Diode Case Style:TSOP; No. of Pins:6Pins; Power Dissipation Pd:500W; Product Range:NUP22 Series; Automotive Qualification Standard:-; Breakdown Voltage Vbr:6V RoHS Compliant: Yes

TVS ARRAY, 500W,UNI,5V, TSOP, FULL REEL; Clamping Voltage Vc Max:20V; Diode Case Style:TSOP; No. of Pins:6Pins; Power Dissipation Pd:500W; Product Range:NUP22 Series; Automotive Qualification Standard:-; Breakdown Voltage Vbr:6V RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Unidirectional, 5 V, Tsop, 6, 6 V Rohs Compliant Onsemi - 04X6658 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Unidirectional, 5 V, Tsop, 6, 6 V Rohs Compliant Onsemi
04X6658
Transient Voltage Suppressor, Tvs, Unidirectional, 5 V, Tsop, 6, 6 V Rohs Compliant Onsemi 04X6658
Transient Voltage Suppressor, TVS, Unidirectional, 5 V, TSOP, 6, 6 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Unidirectional, 5 V, TSOP, 6, 6 V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - NUP2201MR6T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
NUP2201MR6T1G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) NUP2201MR6T1G
20V 6V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

20V 6V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes NUP2201MR6T1G
TVS DIODE 5VWM 20VC 6TSOP

TVS DIODE 5VWM 20VC 6TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-NUP2201MR6T1G NUP2201MR6T1GOSCT-ND 463161 463161P NUP2201MR6T1G 64R8606 04X6658 NUP2201MR6T1G NUP2201MR6T1G
Product Name 5pF 20V 500W TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, Uni, 500W, 5V, Tsop ; Clamping Voltage Vc Max Onsemi Transient Voltage Suppressor, Tvs, Unidirectional, 5 V, Tsop, 6, 6 V Rohs Compliant Onsemi TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOT23; SOT-23-6 Thin, TSOT-23-6 Tsop TSOP 6-TSOP TSOP SOT23 SOT23; SOT-23-6 Thin, TSOT-23-6
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data