Nexperia B.V. Single Zener diodes PDZ3.6B,115

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ3.6B,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ3.6B,115
Single Zener diodes PDZ3.6B,115
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee

Applications

  • General voltage regulation
Supplier's Site Datasheet
3.6V 400MW Zener Diode - 287-PDZ3.6B,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 400MW Zener Diode
287-PDZ3.6B,115
3.6V 400MW Zener Diode 287-PDZ3.6B,115
DIODE ZENER 3.6V 400MW SOD323 Product overview: PDZ3.6B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ3.6B,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.6V 400MW SOD323 Product overview: PDZ3.6B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ3.6B,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-5151-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5151-2-ND
Single Zener Diodes 1727-5151-2-ND
Zener Diode 3.6V 400mW ±2% Surface Mount SOD-323

Zener Diode 3.6V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-5151-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5151-6-ND
Single Zener Diodes 1727-5151-6-ND
Zener Diode 3.6V 400mW ±2% Surface Mount SOD-323

Zener Diode 3.6V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-5151-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5151-1-ND
Single Zener Diodes 1727-5151-1-ND
Zener Diode 3.6V 400mW ±2% Surface Mount SOD-323

Zener Diode 3.6V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ3.6B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ3.6B,115
Discrete Semiconductor Products - Diodes - Zener PDZ3.6B,115
DIODE ZENER 3.6V 400MW SOD323

DIODE ZENER 3.6V 400MW SOD323

Supplier's Site
Diodes >> Zener Diodes - PDZ3.6B,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
PDZ3.6B,115
Diodes >> Zener Diodes PDZ3.6B,115
±2% Single 400mW 3.6V~3.85V 3.6V SOD-323 Zener Diodes ROHS

±2% Single 400mW 3.6V~3.85V 3.6V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - PDZ3.6B,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PDZ3.6B,115
Single Zener Diodes PDZ3.6B,115
DIODE ZENER 3.6V 400MW SOD323

DIODE ZENER 3.6V 400MW SOD323

Supplier's Site Datasheet
Zener Diode, 3.6V, 0.4W, Sc-76 Rohs Compliant Nexperia - 74AH1065 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.6V, 0.4W, Sc-76 Rohs Compliant Nexperia
74AH1065
Zener Diode, 3.6V, 0.4W, Sc-76 Rohs Compliant Nexperia 74AH1065
ZENER DIODE, 3.6V, 0.4W, SC-76 ROHS COMPLIANT: YES

ZENER DIODE, 3.6V, 0.4W, SC-76 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ3.6B,115 287-PDZ3.6B,115 1727-5151-2-ND PDZ3.6B,115 PDZ3.6B,115 PDZ3.6B,115 74AH1065
Product Name Single Zener diodes 3.6V 400MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes Zener Diode, 3.6V, 0.4W, Sc-76 Rohs Compliant Nexperia
Package SOD-323; SOD323 SOD323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS RoHS RoHS
PD 400 milliwatts 400 milliwatts 400 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data