Nexperia B.V. Ultra low capacitance unidirectional ESD protection diodes PESD3V3U1UA,115

Description
Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Ultra low diode capacitance: Cd = 2.6 pF Very low leakage current: IRM = 1 nA ESD protection up to 9 kV IEC 61000-4-2; level 4 (ESD) AEC-Q101 qualified Applications USB interfaces 10/100/1000 Mbit/s Ethernet FireWire High-speed data lines SIM card protection Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Audio and video equipment
Request a Quote
Description
Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Ultra low diode capacitance: Cd = 2.6 pF Very low leakage current: IRM = 1 nA ESD protection up to 9 kV IEC 61000-4-2; level 4 (ESD) AEC-Q101 qualified Applications USB interfaces 10/100/1000 Mbit/s Ethernet FireWire High-speed data lines SIM card protection Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Audio and video equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra low capacitance unidirectional ESD protection diode in a SOD323 (1.7 mm × 1.25 mm × 0.95 mm) surface-mounted package designed to protect one signal line from electrostatic discharge and transients, with a reverse standoff voltage of 3.3 V, diode capacitance of 2.6 pF at 1 MHz, leakage current of 1 nA, and ESD protection up to 9 kV per IEC 61000-4-2 level 4, and is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

Ultra low capacitance unidirectional ESD protection diode in a SOD323 (1.7 mm × 1.25 mm × 0.95 mm) surface-mounted package designed to protect one signal line from electrostatic discharge and transients, with a reverse standoff voltage of 3.3 V, diode capacitance of 2.6 pF at 1 MHz, leakage current of 1 nA, and ESD protection up to 9 kV per IEC 61000-4-2 level 4, and is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance unidirectional ESD protection diodes - PESD3V3U1UA,115 - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance unidirectional ESD protection diodes
PESD3V3U1UA,115
Ultra low capacitance unidirectional ESD protection diodes PESD3V3U1UA,115
Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection of one line Ultra low diode capacitance: Cd = 2.6 pF Very low leakage current: IRM = 1 nA ESD protection up to 9 kV IEC 61000-4-2; level 4 (ESD) AEC-Q101 qualified Applications USB interfaces 10/100/1000 Mbit/s Ethernet FireWire High-speed data lines SIM card protection Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Audio and video equipment

Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Unidirectional ESD protection of one line
  • Ultra low diode capacitance: Cd = 2.6 pF
  • Very low leakage current: IRM = 1 nA
  • ESD protection up to 9 kV
  • IEC 61000-4-2; level 4 (ESD)
  • AEC-Q101 qualified

Applications

  • USB interfaces
  • 10/100/1000 Mbit/s Ethernet
  • FireWire
  • High-speed data lines
  • SIM card protection
  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
  • Audio and video equipment
Supplier's Site Datasheet
TVS - TVS - Diodes - PESD3V3U1UA,115 - 1087568-PESD3V3U1UA,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD3V3U1UA,115
1087568-PESD3V3U1UA,115
TVS - TVS - Diodes - PESD3V3U1UA,115 1087568-PESD3V3U1UA,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087568-PESD3V3U1UA, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 2.6pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087568-PESD3V3U1UA,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 2.6pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD3V3U1UA,115
TVS Protection Diode 144-PESD3V3U1UA,115
TVS Diode, Unidirectional, 2-Pin, Silicon, 150°C Product overview: PESD3V3U1UA,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3U1UA,115 can be used for catalog matching and distributor lookup.

TVS Diode, Unidirectional, 2-Pin, Silicon, 150°C Product overview: PESD3V3U1UA,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3U1UA,115 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 1727-PESD3V3U1UA,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-323

Clamp Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3U1UA,115CT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-323

Clamp Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3U1UA,115TR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SOD-323

Clamp Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Diode, Aec-Q101, Esd, 3.3V, Sc-76; Clamping Voltage Vc Max Nexperia - 32AC8169 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd, 3.3V, Sc-76; Clamping Voltage Vc Max Nexperia
32AC8169
Diode, Aec-Q101, Esd, 3.3V, Sc-76; Clamping Voltage Vc Max Nexperia 32AC8169
DIODE, AEC-Q101, ESD, 3.3V, SC-76; Clamping Voltage Vc Max:-; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PESD3V3U1 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

DIODE, AEC-Q101, ESD, 3.3V, SC-76; Clamping Voltage Vc Max:-; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PESD3V3U1 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PESD3V3U1UA,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PESD3V3U1UA,115
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PESD3V3U1UA,115
4.5V 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

4.5V 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3U1UA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3U1UA,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3U1UA,115
TVS DIODE 3.3VWM SOD323

TVS DIODE 3.3VWM SOD323

Supplier's Site
TVS DIODE 3.3VWM SOD323

TVS DIODE 3.3VWM SOD323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD3V3U1UA,115 1087568-PESD3V3U1UA,115 144-PESD3V3U1UA,115 1727-PESD3V3U1UA,115DKR-ND 32AC8169 PESD3V3U1UA,115 PESD3V3U1UA,115 PESD3V3U1UA,115
Product Name Ultra low capacitance unidirectional ESD protection diodes TVS - TVS - Diodes - PESD3V3U1UA,115 TVS Protection Diode TVS Diodes Diode, Aec-Q101, Esd, 3.3V, Sc-76; Clamping Voltage Vc Max Nexperia TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 3.3 volts
IR 0.1000 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data