onsemi TVS Diodes NUP4114UCLW1T2G

Description
NUP4114UCLW1T2G, SC-88 6WI SNGL PBF
Request a Quote Datasheet
Description
NUP4114UCLW1T2G, SC-88 6WI SNGL PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 8021746 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8021746
TVS Diodes 8021746
NUP4114UCLW1T2G, SC-88 6WI SNGL PBF

NUP4114UCLW1T2G, SC-88 6WI SNGL PBF

Supplier's Site
TVS Diodes - 8021746P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8021746P
TVS Diodes 8021746P
NUP4114UCLW1T2G, SC-88 6WI SNGL PBF

NUP4114UCLW1T2G, SC-88 6WI SNGL PBF

Supplier's Site
TVS Diodes - 1632309 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1632309
TVS Diodes 1632309
NUP4114UCLW1T2G, SC-88 6WI SNGL PBF

NUP4114UCLW1T2G, SC-88 6WI SNGL PBF

Supplier's Site
TVS Diodes - NUP4114UCLW1T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - NUP4114UCLW1T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - NUP4114UCLW1T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
0.6pF 5.5V TVS Protection Diode
144-NUP4114UCLW1T2G
0.6pF 5.5V TVS Protection Diode 144-NUP4114UCLW1T2G
4-Ch Unidirectional TVS Diode, 0.6pF, 5.5V, SC-88/SC70-6 Product overview: NUP4114UCLW1T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.6pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.6pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4114UCLW1T2G can be used for catalog matching and distributor lookup.

4-Ch Unidirectional TVS Diode, 0.6pF, 5.5V, SC-88/SC70-6 Product overview: NUP4114UCLW1T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.6pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.6pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4114UCLW1T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 5.5VWM 10V SC88/SC70-6

TVS DIODE 5.5VWM 10V SC88/SC70-6

Supplier's Site Datasheet
Diode, Esd Protection, 5.5V, Sc-88; Clamping Voltage Vc Max Onsemi - 81Y7070 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, Sc-88; Clamping Voltage Vc Max Onsemi
81Y7070
Diode, Esd Protection, 5.5V, Sc-88; Clamping Voltage Vc Max Onsemi 81Y7070
DIODE, ESD PROTECTION, 5.5V, SC-88; Clamping Voltage Vc Max:10V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:NUP4114 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, SC-88; Clamping Voltage Vc Max:10V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:NUP4114 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - NUP4114UCLW1T2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
NUP4114UCLW1T2G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) NUP4114UCLW1T2G
10V 5.5V 5.5V SC-88-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

10V 5.5V 5.5V SC-88-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP4114UCLW1T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP4114UCLW1T2G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP4114UCLW1T2G
TVS DIODE 5.5VWM 10V SC88/SC70-6

TVS DIODE 5.5VWM 10V SC88/SC70-6

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 8021746 8021746P NUP4114UCLW1T2GOSCT-ND 144-NUP4114UCLW1T2G NUP4114UCLW1T2G 81Y7070 NUP4114UCLW1T2G NUP4114UCLW1T2G
Product Name TVS Diodes TVS Diodes TVS Diodes 0.6pF 5.5V TVS Protection Diode TVS Diodes Diode, Esd Protection, 5.5V, Sc-88; Clamping Voltage Vc Max Onsemi TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package SOT363; Sot-363 (sc-88) SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 Tape and Reel SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SC-88/SC70-6/SOT-363
Pin Count 6 6
Diode Type Transient Voltage Suppressor Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data