Infineon Technologies AG Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
1200V 11A Hi-Rel Ultra-Fast Discrete Diode in a TO-254AA package - A HFA35HB120 with Standard Packaging Similar Parts HFA35HB120 A HFA35HB120 with Standard Packaging HFA35HB120SCS Standard Packaging
1200V 11A Hi-Rel Ultra-Fast Discrete Diode in a TO-254AA package - Standard Packaging Similar Parts HFA35HB120 A HFA35HB120 with Standard Packaging HFA35HB120SCS Standard Packaging
1200V 15A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - A HFA35HB120C with Standard Packaging Similar Parts HFA35HB120C A HFA35HB120C with Standard Packaging HFA35HB120CSCX Screening Level TX HFA35HB120CSCV...
1200V 15A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - Screening Level TX Similar Parts HFA35HB120C A HFA35HB120C with Standard Packaging HFA35HB120CSCX Screening Level TX HFA35HB120CSCV Screening Level...
1200V 15A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - Screening Level TXV Similar Parts HFA35HB120C A HFA35HB120C with Standard Packaging HFA35HB120CSCX Screening Level TX HFA35HB120CSCV Screening Level...
1200V 15A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package Similar Parts HFA35HB120C A HFA35HB120C with Standard Packaging HFA35HB120CSCX Screening Level TX HFA35HB120CSCV Screening Level TXV HFA35HB120CSCS
1200V 28A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-258AA package - A HFA45HC120C with Standard Packaging Similar Parts HFA45HC120C A HFA45HC120C with Standard Packaging HFA45HC120CSCV Screening Level TXV
1200V 28A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-258AA package - Screening Level TXV Similar Parts HFA45HC120C A HFA45HC120C with Standard Packaging HFA45HC120CSCV Screening Level TXV
200V 16A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-257AA package - A HFB16HY20CC with Standard Packaging Similar Parts HFB16HY20CC TO-257AA package, COTS HFB16HY20CCSCX TO-257AA package, QIRL, Screening Level TX...
200V 16A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-257AA package - Screening Level TX Similar Parts HFB16HY20CC A HFB16HY20CC with Standard Packaging HFB16HY20CCSCX Screening Level TX HFB16HY20CCSCV Screening Level...
200V 16A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-257AA package - Screening Level TXV Similar Parts HFB16HY20CC A HFB16HY20CC with Standard Packaging HFB16HY20CCSCX Screening Level TX HFB16HY20CCSCV Screening Level...
200V 16A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-257AA package - Standard Packaging Similar Parts HFB16HY20CC TO-257AA package, COTS HFB16HY20CCSCX TO-257AA package, QIRL, Screening Level TX HFB16HY20CCSCV TO-257AA package,...
200V 16A Hi-Rel Ultra-Fast Discrete Diode in a TO-257AA package - A HFB16HY20C with Standard Packaging Similar Parts HFB16HY20C A HFB16HY20C with Standard Packaging HFB16HY20CSCX Screening Level TX HFB16HY20CSCS Standard...
200V 16A Hi-Rel Ultra-Fast Discrete Diode in a TO-257AA package - Screening Level TX Similar Parts HFB16HY20C A HFB16HY20C with Standard Packaging HFB16HY20CSCX Screening Level TX HFB16HY20CSCS Standard Packaging
200V 16A Hi-Rel Ultra-Fast Discrete Diode in a TO-257AA package - Standard Packaging Similar Parts HFB16HY20C A HFB16HY20C with Standard Packaging HFB16HY20CSCX Screening Level TX HFB16HY20CSCS Standard Packaging
200V 20A Hi-Rel Ultra-Fast Common Cathode Diode in a SMD-0.5 package - A HFB20HJ20C with Standard Packaging Similar Parts HFB20HJ20C A HFB20HJ20C with Standard Packaging HFB20HJ20CSCX Screening Level TX HFB20HJ20CSCV...
200V 20A Hi-Rel Ultra-Fast Common Cathode Diode in a SMD-0.5 package - Screening Level TX Similar Parts HFB20HJ20C A HFB20HJ20C with Standard Packaging HFB20HJ20CSCX Screening Level TX HFB20HJ20CSCV Screening Level...
200V 20A Hi-Rel Ultra-Fast Common Cathode Diode in a SMD-0.5 package - Screening Level TXV Similar Parts HFB20HJ20C A HFB20HJ20C with Standard Packaging HFB20HJ20CSCX Screening Level TX HFB20HJ20CSCV Screening Level...
200V 20A Hi-Rel Ultra-Fast Common Cathode Diode in a SMD-0.5 package - Standard Packaging Similar Parts HFB20HJ20C A HFB20HJ20C with Standard Packaging HFB20HJ20CSCX Screening Level TX HFB20HJ20CSCV Screening Level TXV...
200V 25A Hi-Rel Ultra-Fast Discrete Diode in a SMD-0.5 package - A HFB25HJ20 with Standard Packaging Similar Parts HFB25HJ20 A HFB25HJ20 with Standard Packaging HFB25HJ20SCX Screening Level TX HFB25HJ20SCV Screening...
200V 25A Hi-Rel Ultra-Fast Discrete Diode in a SMD-0.5 package - Screening Level TX Similar Parts HFB25HJ20 A HFB25HJ20 with Standard Packaging HFB25HJ20SCX Screening Level TX HFB25HJ20SCV Screening Level TXV...
200V 25A Hi-Rel Ultra-Fast Discrete Diode in a SMD-0.5 package - Screening Level TXV Similar Parts HFB25HJ20 A HFB25HJ20 with Standard Packaging HFB25HJ20SCX Screening Level TX HFB25HJ20SCV Screening Level TXV...
200V 25A Hi-Rel Ultra-Fast Discrete Diode in a SMD-0.5 package - Standard Packaging Similar Parts HFB25HJ20 A HFB25HJ20 with Standard Packaging HFB25HJ20SCX Screening Level TX HFB25HJ20SCV Screening Level TXV HFB25HJ20SCS...
200V 35A Hi-Rel Ultra-Fast Discrete Diode in a TO-254AA package - A HFB35HB20 with Standard Packaging Similar Parts HFB35HB20 A HFB35HB20 with Standard Packaging HFB35HB20SCS Standard Packaging
200V 35A Hi-Rel Ultra-Fast Discrete Diode in a TO-254AA package - Standard Packaging Similar Parts HFB35HB20 A HFB35HB20 with Standard Packaging HFB35HB20SCS Standard Packaging
200V 60A Hi-Rel Ultra-Fast Common Cathode Diode in a SMD-1 package - A HFB60HF20C with Standard Packaging
200V 60A Hi-Rel Ultra-Fast Discrete Diode in a SMD-1 package - A HFB60HF20 with Standard Packaging Similar Parts HFB60HF20 A HFB60HF20 with Standard Packaging HFB60HF20SCV Screening Level TXV HFB60HF20SCS Standard...
200V 60A Hi-Rel Ultra-Fast Discrete Diode in a SMD-1 package - Screening Level TXV Similar Parts HFB60HF20 A HFB60HF20 with Standard Packaging HFB60HF20SCV Screening Level TXV HFB60HF20SCS Standard Packaging
200V 60A Hi-Rel Ultra-Fast Discrete Diode in a SMD-1 package - Standard Packaging Similar Parts HFB60HF20 A HFB60HF20 with Standard Packaging HFB60HF20SCV Screening Level TXV HFB60HF20SCS Standard Packaging
600V 22A Hi-Rel Ultra-Fast Discrete Diode in a TO-254AA package - A HFA35HB60 with Standard Packaging Similar Parts HFA35HB60 TO-254AA package, COTS HFA35HB60SCSA TO-254AA package, Screening Level Space, Lead Form...
600V 22A Hi-Rel Ultra-Fast Discrete Diode in a TO-254AA package - Screening Level Space Lead Form Down Similar Parts HFA35HB60 A HFA35HB60 with Standard Packaging HFA35HB60SCSA Screening Level Space Lead...
600V 22A Hi-Rel Ultra-Fast Discrete Diode in a TO-254AA package - Screening Level TX Similar Parts HFA35HB60 A HFA35HB60 with Standard Packaging HFA35HB60SCSA Screening Level Space Lead Form Down HFA35HB60SCX...
600V 22A Hi-Rel Ultra-Fast Discrete Diode in a TO-254AA package - Screening Level TXV Similar Parts HFA35HB60 A HFA35HB60 with Standard Packaging HFA35HB60SCSA Screening Level Space Lead Form Down HFA35HB60SCX...
600V 22A Hi-Rel Ultra-Fast Discrete Diode in a TO-254AA package - Standard Packaging Similar Parts HFA35HB60 TO-254AA package, COTS HFA35HB60SCSA TO-254AA package, Screening Level Space Lead Form Down HFA35HB60SCX TO-254AA...
600V 22A Hi-Rel Ultra-Fast Discrete Diode in a TO-254AA package Similar Parts HFA35HB60 A HFA35HB60 with Standard Packaging HFA35HB60SCSA Screening Level Space Lead Form Down HFA35HB60SCX Screening Level TX HFA35HB60SCV...
600V 30A Hi-Rel Ultra-Fast Common Cathode Diode in a SMD-1 package. - A HFA40HF60C with Standard Packaging Similar Parts HFA40HF60C A HFA40HF60C with Standard Packaging HFA40HF60CSCX Screening Level TX HFA40HF60CSCV...
600V 30A Hi-Rel Ultra-Fast Common Cathode Diode in a SMD-1 package. - Screening Level TX Similar Parts HFA40HF60C A HFA40HF60C with Standard Packaging HFA40HF60CSCX Screening Level TX HFA40HF60CSCV Screening Level...
600V 30A Hi-Rel Ultra-Fast Common Cathode Diode in a SMD-1 package. - Screening Level TXV Similar Parts HFA40HF60C A HFA40HF60C with Standard Packaging HFA40HF60CSCX Screening Level TX HFA40HF60CSCV Screening Level...
600V 30A Hi-Rel Ultra-Fast Common Cathode Diode in a SMD-1 package. - Standard Packaging Similar Parts HFA40HF60C A HFA40HF60C with Standard Packaging HFA40HF60CSCX Screening Level TX HFA40HF60CSCV Screening Level TXV...
600V 30A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - Screening Level TX Similar Parts HFA35HB60 A HFA35HB60 with Standard Packaging HFA35HB60SCSA Screening Level Space Lead Form Down...
600V 30A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - Screening Level TXV Similar Parts HFA35HB60 A HFA35HB60 with Standard Packaging HFA35HB60SCSA Screening Level Space Lead Form Down...
600V 30A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - Standard Packaging Similar Parts HFA35HB60 A HFA35HB60 with Standard Packaging HFA35HB60SCSA Screening Level Space Lead Form Down HFA35HB60SCX...
600V 45A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-258AA package - A HFA45HC60C with Standard Packaging Similar Parts HFA45HC60C A HFA45HC60C with Standard Packaging HFA45HC60CSCSA Screening Level Space Lead...
600V 45A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-258AA package - Screening Level Space Lead Form Down Similar Parts HFA45HC60C A HFA45HC60C with Standard Packaging HFA45HC60CSCSA Screening Level Space...
600V 45A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-258AA package - Screening Level TXV Similar Parts HFA45HC60C A HFA45HC60C with Standard Packaging HFA45HC60CSCSA Screening Level Space Lead Form Down...
600V 45A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-258AA package - Standard Packaging Similar Parts HFA45HC60C A HFA45HC60C with Standard Packaging HFA45HC60CSCSA Screening Level Space Lead Form Down HFA45HC60CSCV...
Hi-Rel 200V 60A UltraFast Recovery Diode packaged in SupIR-SMD. - Bulk Similar Parts HFB60HNS20 Bulk HFB60HNS20SCS Screening Level Space
Hi-Rel 200V 60A UltraFast Recovery Diode packaged in SupIR-SMD. - Screening Level Space Similar Parts HFB60HNS20 Bulk HFB60HNS20SCS Screening Level Space
1200 V Silicion Carbide Schottky diode in a DPAK real2pin package The CoolSiC™ Schottky diode generation 5 1200 V, 10 A in a DPAK real2pin package, presents a leading edge...
1200 V Silicion Carbide Schottky diode in a DPAK real2pin package The CoolSiC™ Schottky diode generation 5 1200 V, 2 A in a DPAK real2pin package, presents a leading edge...
1200 V Silicion Carbide Schottky diode in a DPAK real2pin package The CoolSiC™ Schottky diode generation 5 1200 V, 5 A in a DPAK real2pin package, presents a leading edge...
1200 V Silicion Carbide Schottky diode in a DPAK real2pin package The CoolSiC™ Schottky diode generation 5 1200 V, 8 A in a DPAK real2pin package, presents a leading edge...
1200 V Silicion Carbide Schottky diode in TO-220 real2pin package The CoolSiC™ Schottky diode generation 5 1200 V, 10 A in a TO-220 real2pin package, presents a leading edge technology...
1200 V Silicion Carbide Schottky diode in TO-220 real2pin package The CoolSiC™ Schottky diode generation 5 1200 V, 16 A in a TO-220 real2pin package, presents a leading edge technology...
1200 V Silicion Carbide Schottky diode in TO-220 real2pin package The CoolSiC™ Schottky diode generation 5 1200 V, 2 A in a TO-220 real2pin package, presents a leading edge technology...
1200 V Silicion Carbide Schottky diode in TO-220 real2pin package The CoolSiC™ Schottky diode generation 5 1200 V, 5 A in a TO-220 real2pin package, presents a leading edge technology...
1200 V Silicion Carbide Schottky diode in TO-220 real2pin package The CoolSiC™ Schottky diode generation 5 1200 V, 8 A in a TO-220 real2pin package, presents a leading edge technology...
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 10 A is now available in a D2PAK real...
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 16 A is now available in a D2PAK real...
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 2 A is now available in a D2PAK real...
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 20 A is now available in a D2PAK real...
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 5 A is now available in a D2PAK real...
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 8 A is now available in a D2PAK real...
1200 V silicon power diode in a D2PAK TO-263 package Ultra-soft 1200 V, 30 A emitter controlled silicon power diode in a D2PAK TO-263 package is qualified with a T...
1200 V silicon power diode in TO-220 real 2-leg package The 1200 V, 12 A emitter controlled silicon power diode in a TO-220 real 2-leg package displays excellent softness and...
1200 V silicon power diode in TO-220 real2leg package The 1200 V, 30 A emitter controlled silicon power diode in a TO-220 Real 2-leg package displays excellent softness and VF...
1200 V soft and fast switching diode chip Fast switching emitter controlled diode for low / medium power modules. Summary of Features 1200V Emitter Controlled 4 technology 110µm chip Soft,...
60 mm Thyristor/Diode Module with 1600 V in pressure contact technology Thyristor/Diode 60 mm Eco Block 1600 V, 586 A module for phase control in pressure contact technology. ETD580N16P60 is...
60 mm Thyristor/Diode Module with 1600 V in pressure contact technology Thyristor/Diode 60 mm Eco Block 1600 V, 630 A module for phase control in pressure contact technology. ETD630N16P60 is...
60 mm Thyristor/Diode Module with 1800 V in pressure contact technology Thyristor/Diode 60 mm Eco Block 1800 V, 628 A module for phase control in pressure contact technology. ETD630N18P60 is...
60 mm Thyristor/Diode Module with 2200 V in pressure contact technology Thyristor/Diode 60 mm Eco Block 2200 V, 540 A module for phase control in pressure contact technology. ETD540N22P60 is...
60 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 60 mm Eco Block 1600 V, 580 A module for phase control in pressure contact technology. ETT580N16P60 is...
60 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 60 mm Eco Block 1600 V, 635 A module for phase control in pressure contact technology. ETT630N16P60 is...
60 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology Thyristor/Thyristor 60 mm Eco Block 1800 V, 628 A module for phase control in pressure contact technology. ETT630N18P60 is...
60 mm Thyristor/Thyristor Module with 2200 V in pressure contact technology Thyristor/Thyristor 60 mm Eco Block 2200 V, 540 A module for phase control in pressure contact technology. ETT540N22P60 is...
650 V silicon power diode in TO-220 real2pin package Rapid 1 switching 650 V, 15 A emitter controlled power silicon diodes in a TO-220 real2pin package is perfectly suited for...
650 V silicon power diode in TO-220 real2pin package Rapid 1 switching 650 V, 30 A emitter controlled power silicon diodes in a TO-220 real2pin package is perfectly suited for...
650 V silicon power diode in TO-220 real2pin package Rapid 1 switching 650 V, 8 A emitter controlled power silicon diodes in a TO-220 real2pin package is perfectly suited for...
650 V silicon power diode in TO-220 real2pin package Rapid 2 switching 650 V, 15 A emitter controlled power silicon diode in a TO-220 real2pin package is designed for applications...
650 V silicon power diode in TO-220 real2pin package Rapid 2 switching 650 V, 20 A emitter controlled power silicon diode in a TO-220 real2pin package is designed for applications...
650 V silicon power diode in TO-220 real2pin package Rapid 2 switching 650 V, 40 A emitter controlled power silicon diode in a TO-220 real2pin package is designed for applications...
650 V silicon power diode in TO-247 advanced isolation package Rapid 1 switching 650 V, 60 A emitter controlled silicon power diode in a TO-247 advanced isolation package for a...
650 V silicon power diode in TO-247 advanced isolation package Rapid 1 switching 650 V, 80 A emitter controlled silicon power diode in a TO-247 advanced isolation package for a...
650 V silicon power diode in TO-247 package Rapid 1 switching 650 V, 40 A emitter controlled silicon power diode in a TO-247 advanced isolation package for a best cost...
Bi-directional ESD protection and EMI filter device, 3.3 V, 65 pF This Infineon ESD (electrostatic discharge) protection and EMI (electromagnetic interference) low pass filtering device has a bi-directional and symmetric...
CoolSiC™ Schottky diode 1200 V, 20 A generation 5 in a TO-220 real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced...
CoolSiC™ Schottky diode 650 V G5 in D2PAK real2pin The CoolSiC™ Schottky diode 650 V, 10 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in D2PAK real2pin The CoolSiC™ Schottky diode 650 V, 12 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in D2PAK real2pin The CoolSiC™ Schottky diode 650 V, 6 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in D2PAK real2pin The CoolSiC™ Schottky diode 650 V, 8 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in Thin-PAK 8x8 The CoolSiC™ Schottky diode 650 V, 10 A generation 5 in Thin-PAK 8x8 package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in Thin-PAK 8x8 The CoolSiC™ Schottky diode 650 V, 12 A generation 5 in Thin-PAK 8x8 package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in Thin-PAK 8x8 The CoolSiC™ Schottky diode 650 V, 4 A generation 5 in Thin-PAK 8x8 package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in Thin-PAK 8x8 The CoolSiC™ Schottky diode 650 V, 6 A generation 5 in Thin-PAK 8x8 package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in Thin-PAK 8x8 The CoolSiC™ Schottky diode 650 V, 8 A generation 5 in Thin-PAK 8x8 package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in TO-220 real2pin The CoolSiC™ Schottky diode 650 V, 10 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in TO-220 real2pin The CoolSiC™ Schottky diode 650 V, 12 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in TO-220 real2pin The CoolSiC™ Schottky diode 650 V, 20 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in TO-220 real2pin The CoolSiC™ Schottky diode 650 V, 4 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in TO-220 real2pin The CoolSiC™ Schottky diode 650 V, 6 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky...
CoolSiC™ Schottky diode 650 V G5 in TO-220 real2pin The CoolSiC™ Schottky diode 650 V, 8 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky...
Fast switching emitter controlled diode for low / medium power modules. Summary of Features 1200V Emitter Controlled 4 technology 110µm chip Soft, fast switching Low reverse recovery charge Small temperature...
Gate Leads suitable for Disc Type Devices Summary of Features Lead material: AWG20 KK (HEW-FEP-Single Core (19x32)), leads twisted inside the sleeve Sleeve material: PTFE AWG6, d = 4,12mm
Gate Leads suitable for Disc Type Devices Summary of Features Lead material: AWG20 KK, (HEW-FEP-Single Core (19x32)), leads twisted inside the sleeve Sleeve material: PTFE AWG6, d = 4,12mm
Infineon Technologies introduces Double DPAK (D-DPAK), the first top-side cooled surface mount device (SMD) package addressing high power SMPS applications such as PC power, solar, server and telecom. The benefits...
Infineon's CoolSiC™ Schottky diodes 600V G3 feature the industry’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under...
The 1200 V, 18 A emitter controlled silicon power diode in a D2PAK TO-263 package displays excellent softness and VF behaviour and is qualified with a T j(max) of 150°C.
The 1200 V, 18 A emitter controlled silicon power diode in a TO-220 Real 2-leg package displays excellent softness and VF behaviour and is qualified with a Tj(max) of...
Ultra-Low Capacitance ESD Diode Array Summary of Features ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) ,IEC61000-4-4 (EFT): 40 A (5/50...
Unparalleled efficiency and price performance The CoolSiC™ Schottky diode 650 V G6 is the leading edge technology from Infineon for the SiC Schottky barrier diodes, fully leveraging all advantages of...
Unparalleled efficiency and price performance The CoolSiC™ Schottky diode 650V G6 is the leading edge technology from Infineon for the SiC Schottky barrier diodes, fully leveraging all advantages of SiC...

<< Prev Next >>