Infineon Technologies AG 600V 14.7A DPAK Diode and Rectifier IDD06E60

Description
Rectifier Diode Switching 600V 14.7A 70ns 3-Pin(2+Tab) DPAK T/R / DIODE GEN PURP 600V 14.7A TO252 Product overview: IDD06E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14.7A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 14.7A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD06E60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Switching 600V 14.7A 70ns 3-Pin(2+Tab) DPAK T/R / DIODE GEN PURP 600V 14.7A TO252 Product overview: IDD06E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14.7A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 14.7A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD06E60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 14.7A DPAK Diode and Rectifier - 280-IDD06E60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 14.7A DPAK Diode and Rectifier
280-IDD06E60
600V 14.7A DPAK Diode and Rectifier 280-IDD06E60
Rectifier Diode Switching 600V 14.7A 70ns 3-Pin(2+Tab) DPAK T/R / DIODE GEN PURP 600V 14.7A TO252 Product overview: IDD06E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14.7A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 14.7A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD06E60 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 600V 14.7A 70ns 3-Pin(2+Tab) DPAK T/R / DIODE GEN PURP 600V 14.7A TO252 Product overview: IDD06E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14.7A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 14.7A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD06E60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDD06E60 - 068614-IDD06E60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDD06E60
068614-IDD06E60
Diodes, Rectifiers - Single - IDD06E60 068614-IDD06E60
Manufacturer: Infineon Technologies Win Source Part Number: 068614-IDD06E60 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 14.7A (DC) Voltage - Forward (Vf) (Max) @ If: 2V @ 6A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -55°C to 175°C Family Name: IDD06E60 Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-TO252-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): IDD06E60NT; IDD06E60XT; Introduction Date: December 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068614-IDD06E60
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 14.7A (DC)
Voltage - Forward (Vf) (Max) @ If: 2V @ 6A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Family Name: IDD06E60
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-TO252-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): IDD06E60NT; IDD06E60XT;
Introduction Date: December 05, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-IDD06E60 068614-IDD06E60
Product Name 600V 14.7A DPAK Diode and Rectifier Diodes, Rectifiers - Single - IDD06E60
Package Reel - TR
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1689534 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Rectifier Diode - FX1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Diodes, Rectifiers - Single - BAS16-02L E6327 - 079435-BAS16-02L E6327 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
2 suppliers