Infineon Technologies AG CoolSiC™ Schottky Diodes IDK08G120C5

Description
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 8 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while minimizing board space requirement. The elimination of the middle pin reduces a risk of partial discharge at high voltage and high frequency operation. Summary of Features Zero Qrr leading to no reverse recovery losses High surge current capability Real two-pin package with 4.7 mm creepage and 4.4 mm clearance distances Tight forward voltage distribution Temperature-independ ent switching behavior Low forward voltage even at high operating temperature Benefits Enabling higher frequency / increased power density in compact designs System size/cost saving due to reduced heatsink requirements and smaller magnetics Reduce a risk of partial discharge on the surface (real 2-pin) System efficiency improvement over Si diodes System reliability improvement Reduced EMI RoHS II standard compliant (Pb-free die attach) Applications LED lighting system designs Photovoltaic Power conversion Uninterruptible power supplies (UPS)
Request a Quote
Description
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 8 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while minimizing board space requirement. The elimination of the middle pin reduces a risk of partial discharge at high voltage and high frequency operation. Summary of Features Zero Qrr leading to no reverse recovery losses High surge current capability Real two-pin package with 4.7 mm creepage and 4.4 mm clearance distances Tight forward voltage distribution Temperature-independ ent switching behavior Low forward voltage even at high operating temperature Benefits Enabling higher frequency / increased power density in compact designs System size/cost saving due to reduced heatsink requirements and smaller magnetics Reduce a risk of partial discharge on the surface (real 2-pin) System efficiency improvement over Si diodes System reliability improvement Reduced EMI RoHS II standard compliant (Pb-free die attach) Applications LED lighting system designs Photovoltaic Power conversion Uninterruptible power supplies (UPS)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IDK08G120C5 is a 1200 V, 8 A fifth-generation CoolSiC™ Schottky diode in a PG-TO263-2 package, with a maximum junction temperature of 175°C. It exhibits zero reverse recovery current, temperature-independent switching behavior, and a low forward voltage that remains stable at high operating temperatures. The diode supports a repetitive surge forward current of up to 32 A at 25°C and has a dv/dt ruggedness of 150 V/ns. It is qualified for industrial applications per JEDEC JESD47/20/22 and is RoHS compliant with Pb-free lead plating.

Datasheet Summary
Powered by GS/AI

IDK08G120C5 is a 1200 V, 8 A fifth-generation CoolSiC™ Schottky diode in a PG-TO263-2 package, with a maximum junction temperature of 175°C. It exhibits zero reverse recovery current, temperature-independent switching behavior, and a low forward voltage that remains stable at high operating temperatures. The diode supports a repetitive surge forward current of up to 32 A at 25°C and has a dv/dt ruggedness of 150 V/ns. It is qualified for industrial applications per JEDEC JESD47/20/22 and is RoHS compliant with Pb-free lead plating.

Suppliers

Company
Product
Description
Supplier Links
CoolSiC™ Schottky Diodes - IDK08G120C5 - Infineon Technologies AG
Neubiberg, Germany
CoolSiC™ Schottky Diodes
IDK08G120C5
CoolSiC™ Schottky Diodes IDK08G120C5
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 8 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while minimizing board space requirement. The elimination of the middle pin reduces a risk of partial discharge at high voltage and high frequency operation. Summary of Features Zero Qrr leading to no reverse recovery losses High surge current capability Real two-pin package with 4.7 mm creepage and 4.4 mm clearance distances Tight forward voltage distribution Temperature-independ ent switching behavior Low forward voltage even at high operating temperature Benefits Enabling higher frequency / increased power density in compact designs System size/cost saving due to reduced heatsink requirements and smaller magnetics Reduce a risk of partial discharge on the surface (real 2-pin) System efficiency improvement over Si diodes System reliability improvement Reduced EMI RoHS II standard compliant (Pb-free die attach) Applications LED lighting system designs Photovoltaic Power conversion Uninterruptible power supplies (UPS)

1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package

The CoolSiC™ Schottky diodes generation 5 1200 V, 8 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while minimizing board space requirement. The elimination of the middle pin reduces a risk of partial discharge at high voltage and high frequency operation.


Summary of Features

  • Zero Qrr leading to no reverse recovery losses
  • High surge current capability
  • Real two-pin package with 4.7 mm creepage and 4.4 mm clearance distances
  • Tight forward voltage distribution
  • Temperature-independent switching behavior
  • Low forward voltage even at high operating temperature

Benefits

  • Enabling higher frequency / increased power density in compact designs
  • System size/cost saving due to reduced heatsink requirements and smaller magnetics
  • Reduce a risk of partial discharge on the surface (real 2-pin)
  • System efficiency improvement over Si diodes
  • System reliability improvement
  • Reduced EMI
  • RoHS II standard compliant (Pb-free die attach)

Applications

  • LED lighting system designs
  • Photovoltaic
  • Power conversion
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Schottky Diodes
Product Number IDK08G120C5
Product Name CoolSiC™ Schottky Diodes
Life Cycle Stage active and preferred
Package D2PAK; PG-TO263-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data