Infineon Technologies AG CoolSiC™ Schottky Diodes IDH06SG60C

Description
Infineon's CoolSiC™ Schottky diodes 600V G3 feature the industry’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same technology platform as generation 2 with the introduction, at package level, of the so called diffusion soldering. Summary of Features Benchmark switching behavior No reverse recovery charge Temperature independent switching behavior High operating temperature (T j max 175°C) Benefits System efficiency improvement compared to Si diodes Reduced cooling requirements Enabling higher frequency/increased power density Higher system reliability due to lower operating temperature Reduced EMI Potential Applications Server Telecom Solar Lighting PC power AC-DC
Request a Quote Datasheet
Description
Infineon's CoolSiC™ Schottky diodes 600V G3 feature the industry’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same technology platform as generation 2 with the introduction, at package level, of the so called diffusion soldering. Summary of Features Benchmark switching behavior No reverse recovery charge Temperature independent switching behavior High operating temperature (T j max 175°C) Benefits System efficiency improvement compared to Si diodes Reduced cooling requirements Enabling higher frequency/increased power density Higher system reliability due to lower operating temperature Reduced EMI Potential Applications Server Telecom Solar Lighting PC power AC-DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CoolSiC™ Schottky Diodes - IDH06SG60C - Infineon Technologies AG
Neubiberg, Germany
CoolSiC™ Schottky Diodes
IDH06SG60C
CoolSiC™ Schottky Diodes IDH06SG60C
Infineon's CoolSiC™ Schottky diodes 600V G3 feature the industry’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same technology platform as generation 2 with the introduction, at package level, of the so called diffusion soldering. Summary of Features Benchmark switching behavior No reverse recovery charge Temperature independent switching behavior High operating temperature (T j max 175°C) Benefits System efficiency improvement compared to Si diodes Reduced cooling requirements Enabling higher frequency/increased power density Higher system reliability due to lower operating temperature Reduced EMI Potential Applications Server Telecom Solar Lighting PC power AC-DC

Infineon's CoolSiC™ Schottky diodes 600V G3 feature the industry’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same technology platform as generation 2 with the introduction, at package level, of the so called diffusion soldering.


Summary of Features

  • Benchmark switching behavior
  • No reverse recovery charge
  • Temperature independent switching behavior
  • High operating temperature (T j max 175°C)

Benefits

  • System efficiency improvement compared to Si
    diodes
  • Reduced cooling requirements
  • Enabling higher frequency/increased power
    density
  • Higher system reliability due to lower operating
    temperature
  • Reduced EMI

Potential Applications

  • Server
  • Telecom
  • Solar
  • Lighting
  • PC power
  • AC-DC
Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDH06SG60C - 068617-IDH06SG60C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDH06SG60C
068617-IDH06SG60C
Diodes, Rectifiers - Single - IDH06SG60C 068617-IDH06SG60C
Manufacturer: Infineon Technologies Win Source Part Number: 068617-IDH06SG60C Packaging: Tube/Rail Mounting: Through Hole Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 6A (DC) Voltage - Forward (Vf) (Max) @ If: 2.3V @ 6A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 130pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Case / Package: PG-TO220-2 Speed(Frequency): No Recovery Time > 500mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068617-IDH06SG60C
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.3V @ 6A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 130pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 600V 6A TO220 Diode and Rectifier - 280-IDH06SG60C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 600V 6A TO220 Diode and Rectifier
280-IDH06SG60C
Schottky 600V 6A TO220 Diode and Rectifier 280-IDH06SG60C
DIODE SCHOTTKY 600V 6A TO220-2 Product overview: IDH06SG60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH06SG60C can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 600V 6A TO220-2 Product overview: IDH06SG60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH06SG60C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
600V 2.1V@6A 6A TO-220-2 SiC Diodes ROHS

600V 2.1V@6A 6A TO-220-2 SiC Diodes ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Schottky Diodes Schottky Diodes Rectifiers Diodes
Product Number IDH06SG60C 068617-IDH06SG60C 280-IDH06SG60C IDH06SG60C
Product Name CoolSiC™ Schottky Diodes Diodes, Rectifiers - Single - IDH06SG60C Schottky 600V 6A TO220 Diode and Rectifier Diodes
Life Cycle Stage active
Package TO-220; PG-TO220-2 PG-TO220-2 Tube/Rail
RoHS Compliant RoHS RoHS
VF 2.1 volts 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR 63-02V E6327 - 769675-BAR 63-02V E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
PD 250 milliwatts
View Details
3 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1048198-BAS4007WH6327XTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 1 volts
VR 40 volts
View Details
8 suppliers