The HFA45HC60CSCV is a 600V, 45A dual common cathode ultrafast soft recovery diode in a TO-258AA hermetic package, qualified to MIL-PRF-19500 for space applications with JANTXV-equivalent screening. It features a forward voltage of 1.47V, reverse recovery time of 97ns at 22A, and a peak single pulse forward current of 225A. The device supports operating junction temperatures from -55°C to 150°C and has an ESD rating of Class 3B per MIL-STD-750, Method 1020.
600V 45A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-258AA package - Screening Level TXV
Similar Parts
HFA45HC60C
A HFA45HC60C with Standard Packaging
HFA45HC60CSCSA
Screening Level Space Lead Form Down
HFA45HC60CSCV
Screening Level TXV
HFA45HC60CSCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | HFA45HC60CSCV |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability ultrafast rectifiers - HFA45HC60CSCV |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |