Infineon Technologies AG Silicon Diodes IDP12E120

Description
1200 V silicon power diode in TO-220 real 2-leg package The 1200 V, 12 A emitter controlled silicon power diode in a TO-220 real 2-leg package displays excellent softness and VF behaviour and is qualified with a Tj(max) of 150°C. The diodes are also available halogen-free according to IEC61249-2-21. Summary of Features Lowest V F values Softest diodes available on the market T j(max) of 175°C Qualified according to JEDEC Standard Cooler packages and higher efficiency Excellent EMI behavior Excellent trade-off between cost and performance Low conduction losses Easy paralleling Applications Motor Control
Request a Quote Datasheet
Description
1200 V silicon power diode in TO-220 real 2-leg package The 1200 V, 12 A emitter controlled silicon power diode in a TO-220 real 2-leg package displays excellent softness and VF behaviour and is qualified with a Tj(max) of 150°C. The diodes are also available halogen-free according to IEC61249-2-21. Summary of Features Lowest V F values Softest diodes available on the market T j(max) of 175°C Qualified according to JEDEC Standard Cooler packages and higher efficiency Excellent EMI behavior Excellent trade-off between cost and performance Low conduction losses Easy paralleling Applications Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Diodes - IDP12E120 - Infineon Technologies AG
Neubiberg, Germany
Silicon Diodes
IDP12E120
Silicon Diodes IDP12E120
1200 V silicon power diode in TO-220 real 2-leg package The 1200 V, 12 A emitter controlled silicon power diode in a TO-220 real 2-leg package displays excellent softness and VF behaviour and is qualified with a Tj(max) of 150°C. The diodes are also available halogen-free according to IEC61249-2-21. Summary of Features Lowest V F values Softest diodes available on the market T j(max) of 175°C Qualified according to JEDEC Standard Cooler packages and higher efficiency Excellent EMI behavior Excellent trade-off between cost and performance Low conduction losses Easy paralleling Applications Motor Control

1200 V silicon power diode in TO-220 real 2-leg package

The 1200 V, 12 A emitter controlled silicon power diode in a TO-220 real 2-leg package displays excellent softness and VF behaviour and is qualified with a Tj(max) of 150°C. The diodes are also available halogen-free according to IEC61249-2-21.


Summary of Features

  • Lowest V F values
  • Softest diodes available on the market
  • T j(max) of 175°C
  • Qualified according to JEDEC Standard
  • Cooler packages and higher efficiency
  • Excellent EMI behavior
  • Excellent trade-off between cost and performance
  • Low conduction losses
  • Easy paralleling

Applications

  • Motor Control
Supplier's Site Datasheet
Diodes - General Purpose, Power, Switching FAST SWITCH EMCON DIODE 1200V 12A

Diodes - General Purpose, Power, Switching FAST SWITCH EMCON DIODE 1200V 12A

Supplier's Site Datasheet
Electronic Surplus - IDP12E120 - 1183869-IDP12E120 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDP12E120
1183869-IDP12E120
Electronic Surplus - IDP12E120 1183869-IDP12E120
Manufacturer: Infineon Technologies Win Source Part Number: 1183869-IDP12E120 Family Name: IDP12E120 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): VS-30ETU12-M3; APT30DQ120K; APT30DQ120KG; VS-30ETU12THN3 ; Introduction Date: December 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1183869-IDP12E120
Family Name: IDP12E120
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): VS-30ETU12-M3; APT30DQ120K; APT30DQ120KG; VS-30ETU12THN3 ;
Introduction Date: December 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global) Win Source Electronics
Product Category Power Diodes Diodes Diodes
Product Number IDP12E120 IDP12E120 1183869-IDP12E120
Product Name Silicon Diodes Diodes Electronic Surplus - IDP12E120
Configuration Single
RoHS Compliant RoHS
Package TO-220; PG-TO220-2
VF 1.65 volts
IF 12000 to 28000 mA
Unlock Full Specs
to access all available technical data