The IDV20E65D1 is a 650 V rapid-switching emitter-controlled diode in a PG-TO220-2-22 FP package, rated for 20 A continuous forward current and 1.35 V forward voltage at 25°C junction temperature. It operates with a maximum junction temperature of 175°C and has a thermal resistance from junction to case of 4.00 K/W. The device is RoHS compliant and designed for applications including PFC stages, AC/DC converters, and motor drives.
650 V silicon power diode in TO-220 FullPAK package
Rapid 1 switching 650 V, 20 A emitter controlled power silicon diodes in a TO-220 FullPAK package is perfectly suited for Power Factor Correction (PFC) topologies, typically found in major home appliances such as air caonditioners and washing machines.
Summary of Features
Applications
Designers who used this product also designed with
1
2
3
650V Independent Type 1.7V@20A 65ns 28A TO-220-2 Switching Diodes ROHS
650V 38W Single 1.7V@20A 65ns 28A TO-220-2 Switching Diode ROHS
| Infineon Technologies AG | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Power Diodes | Diodes | Diodes |
| Product Number | IDV20E65D1 | IDV20E65D1 | IDV20E65D1 |
| Product Name | Silicon Diodes | Diodes | Diodes >> Switching Diode |
| Configuration | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS |
| Package | TO-220; PG-TO220-2 | ||
| VF | 1.35 to 1.7 volts | 1.7 volts | |
| IF | 15000 to 28000 mA |