Infineon Technologies AG Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
20 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 20 mm Eco Block 1600 V, 120 A module for phase control in solder bond technology. Please also...
20 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 20 mm Eco Block 1600 V, 60 A module for phase control in solder bond technology. Please also...
20 mm Thyristor/Thyristor module with 1400 V in pressure contact technology Thyristor/Thyristor 20 mm Power Block 1400 V, 104 A module for phase control in pressure contact technology using an...
20 mm Thyristor/Thyristor module with 1600 V in pressure contact technology Thyristor/Thyristor 20 mm Power Block 1600 V, 92 A module for phase control in pressure contact technology using an...
20 mm Thyristor/Thyristor module with 1600 V in solder bond technology Thyristor/Thyristor 20 mm Eco Block 1600 V, 120 A module for phase control in solder bond technology. If you...
20 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 20 mm Eco Block 1600 V, 55 A module for Phase Control in solder bond technology. If you...
20 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 20 mm Eco Block 1600 V, 60 A module for Phase Control in solder bond technology. If you...
34 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 34 mm Eco Block 1600 V, 190 A module for phase control in solder bond technology. This is...
34 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 34 mm Eco Block 1600 V, 240 A module for phase control in solder bond technology. This is...
34 mm Thyristor/Diode Module with 1800 V in solder bond technology Thyristor/Diode 34 mm Eco Block 1800 V, 190 A module for phase control in solder bond technology. This is...
34 mm Thyristor/Diode Module with 1800 V in solder bond technology Thyristor/Diode 34 mm Eco Block 1800 V, 240 A module for phase control in solder bond technology. This is...
34 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 34 mm Eco Block 1600 V, 160 A module for phase control in solder bond technology. This is...
34 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 34 mm Eco Block 1600 V, 190 A module for phase control in solder bond technology. This is...
34 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 34 mm Eco Block 1600 V, 240 A module for phase control in solder bond technology. This is...
34 mm Thyristor/Thyristor Module with 1800 V in solder bond technology Thyristor/Thyristor 34 mm Eco Block 1800 V, 190 A module for phase control in solder bond technology. This is...
34 mm Thyristor/Thyristor Module with 1800 V in solder bond technology Thyristor/Thyristor 34 mm Eco Block 1800 V, 240 A module for phase control in solder bond technology. This is...
50 mm Thyristor/Diode Module with 1600 V in pressure contact technology Thyristor/Diode 50 mm Power Block 1600 V, 330 A module for phase control with high reliable pressure contact technology...
50 mm Thyristor/Diode Module with 1600 V in pressure contact technology Thyristor/Diode 50 mm Power Block 1600 V, 330 A module for phase control with high reliable pressure contact technology.
50 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 50 mm Eco Block 1600 V, 320 A module for phase control in solder bond technology. This module...
50 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 50 mm Prime Block 1600 V, 390 A module for phase control in solder bond technology. This is...
50 mm Thyristor/Diode Module with 1800 V in solder bond technology Thyristor/Diode 50 mm Prime Block 1800 V, 390 A module for phase control in solder bond technology. This is...
50 mm Thyristor/Diode Module with 2200 V in pressure contact technology Thyristor/Diode 50 mm Power Block 2200 V, 215 A module for phase control in pressure contact technology with pre-applied...
50 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 50 mm Eco Block 1600 V, 280 A module for phase control in solder bond technology. Please also...
50 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 50 mm Eco Block 1600 V, 320 A module for phase control in solder bond technology with pre-applied...
50 mm Thyristor/Thyristor Module with 1600 V in solder bond technology Thyristor/Thyristor 50 mm Prime Block 1600 V, 390 A module for phase control in solder bond technology. If you...
50 mm Thyristor/Thyristor Module with 1800 V in solder bond technology Thyristor/Thyristor 50 mm Eco Block 1800 V, 280 A module for phase control in solder bond technology. Please also...
50 mm Thyristor/Thyristor Module with 1800 V in solder bond technology Thyristor/Thyristor 50 mm Eco Block 1800 V, 320 A module for phase control in solder bond technology. If you...
50 mm Thyristor/Thyristor Module with 1800 V in solder bond technology Thyristor/Thyristor 50 mm Prime Block 1800 V, 390 A module for phase control in solder bond technology. If you...
50 mm Thyristor/Thyristor module with 2200 V in pressure contact technology Thyristor/Thyristor 50 mm Power Block 2200 V, 260 A module for phase control in pressure contact technology using an...
60 mm Thyristor/Diode Module with 1600 V in pressure contact technology Thyristor/Diode 60 mm Power Block 1600 V, 425 A module for phase control in pressure contact technology using an...
60 mm Thyristor/Diode Module with 1600 V in pressure contact technology Thyristor/Diode 60 mm Power Block 1600 V, 600 A module for phase control in pressure contact technology using an...
60 mm Thyristor/Diode Module with 1600 V in pressure contact technology Thyristor/Diode 60 mm Power Block 1600 V, 600 A module for phase control in pressure contact technology with pre-applied...
60 mm Thyristor/Diode Module with 1600 V in pressure contact technology Thyristor/Diode 60 mm Prime Block 1600 V, 820 A module for phase control in pressure contact technology with pre-applied...
60 mm Thyristor/Diode Module with 1600 V in pressure contact technology Thyristor/Diode 60 mm Prime Block 1600 V, 820 A module for phase control in pressure contact technology. Also available...
60 mm Thyristor/Diode Module with 1800 V in pressure contact technology Thyristor/Diode 60 mm Prime Block 1800 V, 780 A module for phase control in pressure contact technology. TD780N18KOF offers...
60 mm Thyristor/Diode Module with 2200 V in pressure contact technology Thyristor/Diode 60 mm Power Block 2200 V, 520 A module for phase control in pressure contact technology with pre-applied...
60 mm Thyristor/Diode Module with 2200 V in pressure contact technology Thyristor/Diode 60 mm Power Block 2200 V, 520 A module for phase control with high reliable pressure contact technology...
60 mm Thyristor/Diode Module with 2200 V in pressure contact technology Thyristor/Diode 60 mm Prime Block 2200 V, 700 A module for phase control in pressure contact technology with pre-applied...
60 mm Thyristor/Diode Module with 2200 V in pressure contact technology Thyristor/Diode 60 mm Prime Block 2200 V, 700 A module for phase control in pressure contact technology. Also available...
60 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 60 mm Power Block 1600 V, 570 A module for phase control in pressure contact technology using an...
60 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 60 mm Power Block 1600 V, 600 A module for phase control in pressure contact technology with pre-applied...
60 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 60 mm Power Block 1600 V, 600 A modules for phase control in pressure contact technology. Also available...
60 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 60 mm Prime Block 1600 V, 820 A module for phase control in pressure contact technology with pre-applied...
60 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 60 mm Prime Block 1600 V, 820 A module for phase control in pressure contact technology. TT820N16KOF offers...
60 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology Thyristor/Thyristor 60 mm Prime Block 1800 V, 780 A module for phase control in pressure contact technology. TT780N18KOF offers...
60 mm Thyristor/Thyristor Module with 2200 V in pressure contact technology Thyristor/Thyristor 60 mm Power Block 2200 V, 520 A module for phase control in pressure contact technology using an...
60 mm Thyristor/Thyristor Module with 2200 V in pressure contact technology Thyristor/Thyristor 60 mm Prime Block 2200 V, 700 A module for phase control in pressure contact technology with pre-applied...
60 mm Thyristor/Thyristor Module with 2200 V in pressure contact technology Thyristor/Thyristor 60 mm Prime Block 2200 V, 700 A module for phase control in pressure contact technology. TT700N22KOF offers...
70 mm Single Thyristor Module with 1600 V in pressure contact technology Single Thyristor 70 mm Power Block 1600 V, 860 A module for phase control in pressure contact technology...
70 mm Single Thyristor Module with 2200 V in pressure contact technology Single Thyristor 70 mm Power Block 2200 V, 810 A module for phase control in pressure contact technology...
EconoBRIDGE™ 1600 V half controlled bridge with brake chopper eupec™ 1600 V, 180 A EconoBRIDGE™ Half Controlled Bridge Module with brake chopper and PressFIT contact technology for a more compact...
EconoBRIDGE™ 1600 V half controlled bridge with brake chopper eupec™ EconoBRIDGE™ - 1600V Half Controlled Bridge Module with Brake Chopper for a more compact converter design. Summary of Features 2.5...
EconoBRIDGE™ 2200 V half controlled bridge with brake chopper eupec™ 2200 V, 180 A EconoBRIDGE™ - half controlled three phase bridge module with brake chopper for a more compact converter...
Emitter Controlled Diode is Infineon's unique Fast Recovery Diode technology. The ultrathin wafer and Fieldstop technology makes the Emitter Controlled Diode ideally suited for consumer and industry applications as it...
eupec™ EconoBRIDGE™ - 1600V Half Controlled Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features 2.5 kV AC 1min Insulation Al(2)O(3) Substrate with...
eupec™ EconoBRIDGE™ - 1600V Half Controlled Bridge Modules with NTC for a more compact converter design. Summary of Features 4 kV AC 1 min Insulation Integrated NTC temperature sensor Isolated...
Low Capacitance ESD / Transient / Surge Protection Array Summary of Features ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge):...
Thyristor/Diode 50 mm Prime Block 1800 V, 370 A module for phase control in pressure contact technology. TD370N18KOF offers highest current density and highest surge current in standard 50 mm...
Thyristor/Diode 50 mm Prime Block 2200 V, 340 A module for phase control in pressure contact technology. TD340N22KOF offers highest current density and highest surge current in standard 50 mm...
Thyristor/Thyristor 50 mm Prime Block 1800 V, 370 A module for phase control in pressure contact technology. TT370N18KOF offers highest current density and highest surge current in standard 50 mm...
Thyristor/Thyristor 50 mm Prime Block 2200 V, 340 A module for phase control in pressure contact technology. TT340N22KOF offers highest current density and highest surge current in standard 50 mm...

<< Prev