Infineon Technologies AG CoolSiC™ Schottky Diodes IDK16G120C5

Description
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 16 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while minimizing board space requirement. The elimination of the middle pin reduces a risk of partial discharge at high voltage and high frequency operation. Summary of Features Zero Qrr leading to no reverse recovery losses High surge current capability Real two-pin package with 4.7 mm creepage and 4.4 mm clearance distances Tight forward voltage distribution Temperature-independ ent switching behavior Low forward voltage even at high operating temperature Benefits Enabling higher frequency / increased power density in compact designs System size/cost saving due to reduced heatsink requirements and smaller magnetics Reduce a risk of partial discharge on the surface (real 2-pin) System efficiency improvement over Si diodes System reliability improvement Reduced EMI RoHS II standard compliant (Pb-free die attach) Applications 1-phase string inverter solutions Motor Control Photovoltaic Power conversion Uninterruptible power supplies (UPS) Designers who used this product also designed with IGB20N65S5 | IGBT discretes IDK12G65C5 | CoolSiC™ Schottky Diodes IKB20N65EH5 | IGBT discretes IKB40N65EH5 | IGBT discretes AIMBG120R040M1 | Silicon Carbide MOSFET Discretes 1ED3125MU12F | Gate driver ICs IPD80R2K7C3A | Automotive MOSFET IMBG120R078M2H | Silicon Carbide MOSFET Discretes IGB50N65H5 | IGBT discretes IGB20N65S5 | IGBT discretes IDK12G65C5 | CoolSiC™ Schottky Diodes IKB20N65EH5 | IGBT discretes IKB40N65EH5 | IGBT discretes AIMBG120R040M1 | Silicon Carbide MOSFET Discretes 1ED3125MU12F | Gate driver ICs IPD80R2K7C3A | Automotive MOSFET IMBG120R078M2H | Silicon Carbide MOSFET Discretes 1 2 3
Request a Quote Datasheet
Description
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 16 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while minimizing board space requirement. The elimination of the middle pin reduces a risk of partial discharge at high voltage and high frequency operation. Summary of Features Zero Qrr leading to no reverse recovery losses High surge current capability Real two-pin package with 4.7 mm creepage and 4.4 mm clearance distances Tight forward voltage distribution Temperature-independ ent switching behavior Low forward voltage even at high operating temperature Benefits Enabling higher frequency / increased power density in compact designs System size/cost saving due to reduced heatsink requirements and smaller magnetics Reduce a risk of partial discharge on the surface (real 2-pin) System efficiency improvement over Si diodes System reliability improvement Reduced EMI RoHS II standard compliant (Pb-free die attach) Applications 1-phase string inverter solutions Motor Control Photovoltaic Power conversion Uninterruptible power supplies (UPS) Designers who used this product also designed with IGB20N65S5 | IGBT discretes IDK12G65C5 | CoolSiC™ Schottky Diodes IKB20N65EH5 | IGBT discretes IKB40N65EH5 | IGBT discretes AIMBG120R040M1 | Silicon Carbide MOSFET Discretes 1ED3125MU12F | Gate driver ICs IPD80R2K7C3A | Automotive MOSFET IMBG120R078M2H | Silicon Carbide MOSFET Discretes IGB50N65H5 | IGBT discretes IGB20N65S5 | IGBT discretes IDK12G65C5 | CoolSiC™ Schottky Diodes IKB20N65EH5 | IGBT discretes IKB40N65EH5 | IGBT discretes AIMBG120R040M1 | Silicon Carbide MOSFET Discretes 1ED3125MU12F | Gate driver ICs IPD80R2K7C3A | Automotive MOSFET IMBG120R078M2H | Silicon Carbide MOSFET Discretes 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CoolSiC™ Schottky Diodes - IDK16G120C5 - Infineon Technologies AG
Neubiberg, Germany
CoolSiC™ Schottky Diodes
IDK16G120C5
CoolSiC™ Schottky Diodes IDK16G120C5
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 16 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while minimizing board space requirement. The elimination of the middle pin reduces a risk of partial discharge at high voltage and high frequency operation. Summary of Features Zero Qrr leading to no reverse recovery losses High surge current capability Real two-pin package with 4.7 mm creepage and 4.4 mm clearance distances Tight forward voltage distribution Temperature-independ ent switching behavior Low forward voltage even at high operating temperature Benefits Enabling higher frequency / increased power density in compact designs System size/cost saving due to reduced heatsink requirements and smaller magnetics Reduce a risk of partial discharge on the surface (real 2-pin) System efficiency improvement over Si diodes System reliability improvement Reduced EMI RoHS II standard compliant (Pb-free die attach) Applications 1-phase string inverter solutions Motor Control Photovoltaic Power conversion Uninterruptible power supplies (UPS) Designers who used this product also designed with IGB20N65S5 | IGBT discretes IDK12G65C5 | CoolSiC™ Schottky Diodes IKB20N65EH5 | IGBT discretes IKB40N65EH5 | IGBT discretes AIMBG120R040M1 | Silicon Carbide MOSFET Discretes 1ED3125MU12F | Gate driver ICs IPD80R2K7C3A | Automotive MOSFET IMBG120R078M2H | Silicon Carbide MOSFET Discretes IGB50N65H5 | IGBT discretes IGB20N65S5 | IGBT discretes IDK12G65C5 | CoolSiC™ Schottky Diodes IKB20N65EH5 | IGBT discretes IKB40N65EH5 | IGBT discretes AIMBG120R040M1 | Silicon Carbide MOSFET Discretes 1ED3125MU12F | Gate driver ICs IPD80R2K7C3A | Automotive MOSFET IMBG120R078M2H | Silicon Carbide MOSFET Discretes 1 2 3

1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package

The CoolSiC™ Schottky diodes generation 5 1200 V, 16 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while minimizing board space requirement. The elimination of the middle pin reduces a risk of partial discharge at high voltage and high frequency operation.


Summary of Features

  • Zero Qrr leading to no reverse recovery losses
  • High surge current capability
  • Real two-pin package with 4.7 mm creepage and 4.4 mm clearance distances
  • Tight forward voltage distribution
  • Temperature-independent switching behavior
  • Low forward voltage even at high operating temperature

Benefits

  • Enabling higher frequency / increased power density in compact designs
  • System size/cost saving due to reduced heatsink requirements and smaller magnetics
  • Reduce a risk of partial discharge on the surface (real 2-pin)
  • System efficiency improvement over Si diodes
  • System reliability improvement
  • Reduced EMI
  • RoHS II standard compliant (Pb-free die attach)

Applications

  • 1-phase string inverter solutions
  • Motor Control
  • Photovoltaic
  • Power conversion
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • IGB20N65S5 |
    IGBT discretes
  • IDK12G65C5 |
    CoolSiC™ Schottky Diodes
  • IKB20N65EH5 |
    IGBT discretes
  • IKB40N65EH5 |
    IGBT discretes
  • AIMBG120R040M1 |
    Silicon Carbide MOSFET Discretes
  • 1ED3125MU12F |
    Gate driver ICs
  • IPD80R2K7C3A |
    Automotive MOSFET
  • IMBG120R078M2H |
    Silicon Carbide MOSFET Discretes
  • IGB50N65H5 |
    IGBT discretes
  • IGB20N65S5 |
    IGBT discretes
  • IDK12G65C5 |
    CoolSiC™ Schottky Diodes
  • IKB20N65EH5 |
    IGBT discretes
  • IKB40N65EH5 |
    IGBT discretes
  • AIMBG120R040M1 |
    Silicon Carbide MOSFET Discretes
  • 1ED3125MU12F |
    Gate driver ICs
  • IPD80R2K7C3A |
    Automotive MOSFET
  • IMBG120R078M2H |
    Silicon Carbide MOSFET Discretes

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Schottky Diodes
Product Number IDK16G120C5
Product Name CoolSiC™ Schottky Diodes
Life Cycle Stage active and preferred
Package D2PAK; PG-TO263-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data