Infineon Technologies AG CoolSiC™ Schottky Diodes IDD03SG60C

Description
Infineon's CoolSiC™ Schottky diodes 600V G3 feature the industry’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same technology platform as generation 2 with the introduction, at package level, of the so called diffusion soldering. Summary of Features Benchmark switching behavior No reverse recovery charge Temperature independent switching behavior High operating temperature (T j max 175°C) Benefits System efficiency improvement compared to Si diodes Reduced cooling requirements Enabling higher frequency/increased power density Higher system reliability due to lower operating temperature Reduced EMI Potential Applications Server Telecom Solar Lighting PC power AC-DC
Request a Quote Datasheet
Description
Infineon's CoolSiC™ Schottky diodes 600V G3 feature the industry’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same technology platform as generation 2 with the introduction, at package level, of the so called diffusion soldering. Summary of Features Benchmark switching behavior No reverse recovery charge Temperature independent switching behavior High operating temperature (T j max 175°C) Benefits System efficiency improvement compared to Si diodes Reduced cooling requirements Enabling higher frequency/increased power density Higher system reliability due to lower operating temperature Reduced EMI Potential Applications Server Telecom Solar Lighting PC power AC-DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CoolSiC™ Schottky Diodes - IDD03SG60C - Infineon Technologies AG
Neubiberg, Germany
CoolSiC™ Schottky Diodes
IDD03SG60C
CoolSiC™ Schottky Diodes IDD03SG60C
Infineon's CoolSiC™ Schottky diodes 600V G3 feature the industry’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same technology platform as generation 2 with the introduction, at package level, of the so called diffusion soldering. Summary of Features Benchmark switching behavior No reverse recovery charge Temperature independent switching behavior High operating temperature (T j max 175°C) Benefits System efficiency improvement compared to Si diodes Reduced cooling requirements Enabling higher frequency/increased power density Higher system reliability due to lower operating temperature Reduced EMI Potential Applications Server Telecom Solar Lighting PC power AC-DC

Infineon's CoolSiC™ Schottky diodes 600V G3 feature the industry’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same technology platform as generation 2 with the introduction, at package level, of the so called diffusion soldering.


Summary of Features

  • Benchmark switching behavior
  • No reverse recovery charge
  • Temperature independent switching behavior
  • High operating temperature (T j max 175°C)

Benefits

  • System efficiency improvement compared to Si
    diodes
  • Reduced cooling requirements
  • Enabling higher frequency/increased power
    density
  • Higher system reliability due to lower operating
    temperature
  • Reduced EMI

Potential Applications

  • Server
  • Telecom
  • Solar
  • Lighting
  • PC power
  • AC-DC
Supplier's Site Datasheet
Schottky 600V 3A TO-252 Diode and Rectifier - 280-IDD03SG60C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 600V 3A TO-252 Diode and Rectifier
280-IDD03SG60C
Schottky 600V 3A TO-252 Diode and Rectifier 280-IDD03SG60C
Rectifier Diode Schottky 600V 3A 3-Pin(2+Tab) TO-252 T/R / DIODE SCHOTTKY 600V 3A TO252-3 Product overview: IDD03SG60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 3A, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD03SG60C can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 600V 3A 3-Pin(2+Tab) TO-252 T/R / DIODE SCHOTTKY 600V 3A TO252-3 Product overview: IDD03SG60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 3A, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD03SG60C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDD03SG60C - 017140-IDD03SG60C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDD03SG60C
017140-IDD03SG60C
Diodes, Rectifiers - Single - IDD03SG60C 017140-IDD03SG60C
Manufacturer: Infineon Technologies Win Source Part Number: 017140-IDD03SG60C Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 2.3V @ 3A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 15μA @ 600V Capacitance @ Vr, F: 60pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 175°C Family Name: IDD03SG60C Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3 Speed(Frequency): No Recovery Time > 500mA (Io) Alternative Parts (Cross-Reference): STPSC406B-TR; STPSC4H065B-TR; SCS106AGC; IDD03SG60CXT; Introduction Date: January 13, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017140-IDD03SG60C
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.3V @ 3A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Capacitance @ Vr, F: 60pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: IDD03SG60C
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3
Speed(Frequency): No Recovery Time > 500mA (Io)
Alternative Parts (Cross-Reference): STPSC406B-TR; STPSC4H065B-TR; SCS106AGC; IDD03SG60CXT;
Introduction Date: January 13, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number IDD03SG60C 280-IDD03SG60C 017140-IDD03SG60C
Product Name CoolSiC™ Schottky Diodes Schottky 600V 3A TO-252 Diode and Rectifier Diodes, Rectifiers - Single - IDD03SG60C
Life Cycle Stage active
Package DPAK; PG-TO252-3 Reel - TR PG-TO252-3
RoHS Compliant RoHS
VF 2.1 volts 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Rectifiers - Single - 979368-BAS5202VH6327XTSA1 - Win Source Electronics
Specs
Package SOD-523; SC-79, SOD-523
VF 0.6000 volts
Tj 150 C (302 F)
View Details
8 suppliers
RF Diodes - BA892-02V - 095902-BA892-02V - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN
View Details
2 suppliers
RF Diodes - BAT15-098LRHE6327-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type Schottky
Package 4-XFDFN
View Details
3 suppliers