1200 V Silicion Carbide Schottky diode in TO-220 real2pin package
The CoolSiC™ Schottky diode generation 5 1200 V, 2 A in a TO-220 real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a new merged pn junction improving diode surge current capabilities. The result is a series of products delivering market leading efficiency and more system reliability at an attractive cost point.
Summary of Features
Best-in-class forward voltage (VF)
No reverse recovery charge
Mild positive temperature dependency of VF
Best-in-class surge current capability
Excellent thermal performance
Benefits
Highest system efficiency
Improved system efficiency at low switching frequencies
Increased power density at high switching frequencies
Higher system reliability
Reduced EMI
Applications
48 V intermediate bus converter (IBC)
Mobile robots (AGV, AMR)
Motor Control
Photovoltaic
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
BSC035N10NS5 | N-Channel Power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
IDW20G65C5B | CoolSiC™ Schottky Diodes
BSC093N15NS5 | N-Channel Power MOSFET
IPP320N20N3 G | N-Channel Power MOSFET
1EDI60N12AF | Gate driver ICs
SN7002W | Small signal/small power MOSFET
BSC035N10NS5 | N-Channel Power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
IDW20G65C5B | CoolSiC™ Schottky Diodes
BSC093N15NS5 | N-Channel Power MOSFET
IPP320N20N3 G | N-Channel Power MOSFET
1EDI60N12AF | Gate driver ICs
SN7002W | Small signal/small power MOSFET
BSC035N10NS5 | N-Channel Power MOSFET
1 2
1200 V Silicion Carbide Schottky diode in TO-220 real2pin package
The CoolSiC™ Schottky diode generation 5 1200 V, 2 A in a TO-220 real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a new merged pn junction improving diode surge current capabilities. The result is a series of products delivering market leading efficiency and more system reliability at an attractive cost point.
Summary of Features
- Best-in-class forward voltage (VF)
- No reverse recovery charge
- Mild positive temperature dependency of VF
- Best-in-class surge current capability
- Excellent thermal performance
Benefits
- Highest system efficiency
- Improved system efficiency at low switching frequencies
- Increased power density at high switching frequencies
- Higher system reliability
- Reduced EMI
Applications
- 48 V intermediate bus converter (IBC)
- Mobile robots (AGV, AMR)
- Motor Control
- Photovoltaic
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- BSC035N10NS5 |
N-Channel Power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- IDW20G65C5B |
CoolSiC™ Schottky Diodes
- BSC093N15NS5 |
N-Channel Power MOSFET
- IPP320N20N3 G |
N-Channel Power MOSFET
- 1EDI60N12AF |
Gate driver ICs
- SN7002W |
Small signal/small power MOSFET
- BSC035N10NS5 |
N-Channel Power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- IDW20G65C5B |
CoolSiC™ Schottky Diodes
- BSC093N15NS5 |
N-Channel Power MOSFET
- IPP320N20N3 G |
N-Channel Power MOSFET
- 1EDI60N12AF |
Gate driver ICs
- SN7002W |
Small signal/small power MOSFET
- BSC035N10NS5 |
N-Channel Power MOSFET
1
2