Infineon Technologies AG Diode and Rectifier HFA16TA60CSTRRP

Description
Hexfreds - D2PAK-E3 Product overview: HFA16TA60CSTRRP from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16TA60CSTRRP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Hexfreds - D2PAK-E3 Product overview: HFA16TA60CSTRRP from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16TA60CSTRRP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 286-HFA16TA60CSTRRP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-HFA16TA60CSTRRP
Diode and Rectifier 286-HFA16TA60CSTRRP
Hexfreds - D2PAK-E3 Product overview: HFA16TA60CSTRRP from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16TA60CSTRRP can be used for catalog matching and distributor lookup.

Hexfreds - D2PAK-E3 Product overview: HFA16TA60CSTRRP from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16TA60CSTRRP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - HFA16TA60CSTRRP - 746012-HFA16TA60CSTRRP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA16TA60CSTRRP
746012-HFA16TA60CSTRRP
Diodes, Rectifiers - Arrays - HFA16TA60CSTRRP 746012-HFA16TA60CSTRRP
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 746012-HFA16TA60CSTR RP Manufacturer Homepage: www.irf.com Reference case: TO263 Reference Date Code: 07+Rohs Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 746012-HFA16TA60CSTRRP
Manufacturer Homepage: www.irf.com
Reference case: TO263
Reference Date Code: 07+Rohs
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-HFA16TA60CSTRRP 746012-HFA16TA60CSTRRP
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - HFA16TA60CSTRRP
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
Schottky Diodes & Rectifiers - 1219432 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
High-speed switching double diode - BAV70,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers