Infineon Technologies AG END - OF - LIFE - ESD8V0R1B-02ELS ESD8V0R1B-02ELS

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1172670-ESD8V0R1B-02 ELS Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1172670-ESD8V0R1B-02 ELS Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - ESD8V0R1B-02ELS - 1172670-ESD8V0R1B-02ELS - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ESD8V0R1B-02ELS
1172670-ESD8V0R1B-02ELS
END - OF - LIFE - ESD8V0R1B-02ELS 1172670-ESD8V0R1B-02ELS
Manufacturer: Infineon Technologies Win Source Part Number: 1172670-ESD8V0R1B-02 ELS Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1172670-ESD8V0R1B-02ELS
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1172670-ESD8V0R1B-02ELS
Product Name END - OF - LIFE - ESD8V0R1B-02ELS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Surface Mount PIN Diode - SMP1345-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details