Infineon Technologies AG 600V 19.3A Diode and Rectifier IDB09E60

Description
DIODE GEN PURP 600V 19.3A TO263 Product overview: IDB09E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 19.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB09E60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 19.3A TO263 Product overview: IDB09E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 19.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB09E60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 19.3A Diode and Rectifier - 280-IDB09E60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 19.3A Diode and Rectifier
280-IDB09E60
600V 19.3A Diode and Rectifier 280-IDB09E60
DIODE GEN PURP 600V 19.3A TO263 Product overview: IDB09E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 19.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB09E60 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 19.3A TO263 Product overview: IDB09E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 19.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB09E60 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - IDB09E60 - 091746-IDB09E60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDB09E60
091746-IDB09E60
Diodes, Rectifiers - Single - IDB09E60 091746-IDB09E60
Manufacturer: Infineon Technologies Win Source Part Number: 091746-IDB09E60 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 19.3A (DC) Voltage - Forward (Vf) (Max) @ If: 2V @ 9A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-TO263-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSEI19-06AS; IDB09E60ATMA1; IDB09E60XT; IDB09E60; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 091746-IDB09E60
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 19.3A (DC)
Voltage - Forward (Vf) (Max) @ If: 2V @ 9A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-TO263-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSEI19-06AS; IDB09E60ATMA1; IDB09E60XT; IDB09E60;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-IDB09E60 091746-IDB09E60
Product Name 600V 19.3A Diode and Rectifier Diodes, Rectifiers - Single - IDB09E60
Package Reel - TR
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 2 volts
Unlock Full Specs
to access all available technical data