Infineon Technologies AG CoolSiC™ Schottky Diodes IDH16G120C5

Description
1200 V Silicion Carbide Schottky diode in TO-220 real2pin package The CoolSiC™ Schottky diode generation 5 1200 V, 16 A in a TO-220 real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a new merged pn junction improving diode surge current capabilities. The result is a series of products delivering market leading efficiency and more system reliability at an attractive cost point. Summary of Features Best-in-class forward voltage (VF) No reverse recovery charge Mild positive temperature dependency of VF Best-in-class surge current capability Excellent thermal performance Benefits Highest system efficiency Improved system efficiency at low switching frequencies Increased power density at high switching frequencies Higher system reliability Reduced EMI Applications Motor Control Photovoltaic Uninterruptible power supplies (UPS) Wired Communication
Request a Quote Datasheet
Description
1200 V Silicion Carbide Schottky diode in TO-220 real2pin package The CoolSiC™ Schottky diode generation 5 1200 V, 16 A in a TO-220 real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a new merged pn junction improving diode surge current capabilities. The result is a series of products delivering market leading efficiency and more system reliability at an attractive cost point. Summary of Features Best-in-class forward voltage (VF) No reverse recovery charge Mild positive temperature dependency of VF Best-in-class surge current capability Excellent thermal performance Benefits Highest system efficiency Improved system efficiency at low switching frequencies Increased power density at high switching frequencies Higher system reliability Reduced EMI Applications Motor Control Photovoltaic Uninterruptible power supplies (UPS) Wired Communication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CoolSiC™ Schottky Diodes - IDH16G120C5 - Infineon Technologies AG
Neubiberg, Germany
CoolSiC™ Schottky Diodes
IDH16G120C5
CoolSiC™ Schottky Diodes IDH16G120C5
1200 V Silicion Carbide Schottky diode in TO-220 real2pin package The CoolSiC™ Schottky diode generation 5 1200 V, 16 A in a TO-220 real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a new merged pn junction improving diode surge current capabilities. The result is a series of products delivering market leading efficiency and more system reliability at an attractive cost point. Summary of Features Best-in-class forward voltage (VF) No reverse recovery charge Mild positive temperature dependency of VF Best-in-class surge current capability Excellent thermal performance Benefits Highest system efficiency Improved system efficiency at low switching frequencies Increased power density at high switching frequencies Higher system reliability Reduced EMI Applications Motor Control Photovoltaic Uninterruptible power supplies (UPS) Wired Communication

1200 V Silicion Carbide Schottky diode in TO-220 real2pin package

The CoolSiC™ Schottky diode generation 5 1200 V, 16 A in a TO-220 real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a new merged pn junction improving diode surge current capabilities. The result is a series of products delivering market leading efficiency and more system reliability at an attractive cost point.


Summary of Features

  • Best-in-class forward voltage (VF)
  • No reverse recovery charge
  • Mild positive temperature dependency of VF
  • Best-in-class surge current capability
  • Excellent thermal performance

Benefits

  • Highest system efficiency
  • Improved system efficiency at low switching frequencies
  • Increased power density at high switching frequencies
  • Higher system reliability
  • Reduced EMI

Applications

  • Motor Control
  • Photovoltaic
  • Uninterruptible power supplies (UPS)
  • Wired Communication
Supplier's Site Datasheet
1.2kV Independent Type 1.65V@16A 40A TO-220-2 SiC Diodes ROHS

1.2kV Independent Type 1.65V@16A 40A TO-220-2 SiC Diodes ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category Schottky Diodes Diodes
Product Number IDH16G120C5 IDH16G120C5
Product Name CoolSiC™ Schottky Diodes Diodes
Life Cycle Stage active and preferred
Package TO-220; PG-TO220-2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data