Infineon Technologies AG Silicon Diodes IDP40E65D2

Description
650 V silicon power diode in TO-220 real2pin package Rapid 2 switching 650 V, 40 A emitter controlled power silicon diode in a TO-220 real2pin package is designed for applications switching between 40 kHz and 100 kHz. Summary of Features Lowest reverse recovery charge (Qrr): forward voltage (VF) ratio for BiC performance Low reverse recovery time (trr) Lowest Irrm to provide lowest turn-on losses on the boost switch Applications Power conversion Uninterruptible power supplies (UPS) Designers who used this product also designed with IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs IKW15N120H3 | IGBT discretes IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs IKW15N120H3 | IGBT discretes IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs 1 2
Request a Quote Datasheet
Description
650 V silicon power diode in TO-220 real2pin package Rapid 2 switching 650 V, 40 A emitter controlled power silicon diode in a TO-220 real2pin package is designed for applications switching between 40 kHz and 100 kHz. Summary of Features Lowest reverse recovery charge (Qrr): forward voltage (VF) ratio for BiC performance Low reverse recovery time (trr) Lowest Irrm to provide lowest turn-on losses on the boost switch Applications Power conversion Uninterruptible power supplies (UPS) Designers who used this product also designed with IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs IKW15N120H3 | IGBT discretes IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs IKW15N120H3 | IGBT discretes IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Diodes - IDP40E65D2 - Infineon Technologies AG
Neubiberg, Germany
Silicon Diodes
IDP40E65D2
Silicon Diodes IDP40E65D2
650 V silicon power diode in TO-220 real2pin package Rapid 2 switching 650 V, 40 A emitter controlled power silicon diode in a TO-220 real2pin package is designed for applications switching between 40 kHz and 100 kHz. Summary of Features Lowest reverse recovery charge (Qrr): forward voltage (VF) ratio for BiC performance Low reverse recovery time (trr) Lowest Irrm to provide lowest turn-on losses on the boost switch Applications Power conversion Uninterruptible power supplies (UPS) Designers who used this product also designed with IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs IKW15N120H3 | IGBT discretes IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs IKW15N120H3 | IGBT discretes IRFB4321 | N-Channel Power MOSFET IDW30G65C5 | CoolSiC™ Schottky Diodes IKW40N65ES5 | IGBT discretes IRS2186S | Gate driver ICs 1 2

650 V silicon power diode in TO-220 real2pin package

Rapid 2 switching 650 V, 40 A emitter controlled power silicon diode in a TO-220 real2pin package is designed for applications switching between 40 kHz and 100 kHz.


Summary of Features

  • Lowest reverse recovery charge (Qrr): forward voltage (VF) ratio for BiC performance
  • Low reverse recovery time (trr)
  • Lowest Irrm to provide lowest turn-on losses on the boost switch

Applications

  • Power conversion
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • IDW30G65C5 |
    CoolSiC™ Schottky Diodes
  • IKW40N65ES5 |
    IGBT discretes
  • IRS2186S |
    Gate driver ICs
  • IKW15N120H3 |
    IGBT discretes
  • IRFB4321 |
    N-Channel Power MOSFET
  • IDW30G65C5 |
    CoolSiC™ Schottky Diodes
  • IKW40N65ES5 |
    IGBT discretes
  • IRS2186S |
    Gate driver ICs
  • IKW15N120H3 |
    IGBT discretes
  • IRFB4321 |
    N-Channel Power MOSFET
  • IDW30G65C5 |
    CoolSiC™ Schottky Diodes
  • IKW40N65ES5 |
    IGBT discretes
  • IRS2186S |
    Gate driver ICs

1
2

Supplier's Site Datasheet
Switching Diodes - 1107096P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1107096P
Switching Diodes 1107096P
Switching Diode 650V 40A TO220

Switching Diode 650V 40A TO220

Supplier's Site
Switching Diodes - 1107096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1107096
Switching Diodes 1107096
Switching Diode 650V 40A TO220

Switching Diode 650V 40A TO220

Supplier's Site
Switching Diodes - 1458760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1458760
Switching Diodes 1458760
Switching Diode 650V 40A TO220

Switching Diode 650V 40A TO220

Supplier's Site

Technical Specifications

  Infineon Technologies AG RS Components, Ltd.
Product Category Power Diodes Diodes
Product Number IDP40E65D2 1107096P
Product Name Silicon Diodes Switching Diodes
Configuration Single
RoHS Compliant RoHS RoHS
Package TO-220; PG-TO220-2
VF 1.6 volts
IF 40000 to 80000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Diodes - IDW100E60 - Infineon Technologies AG
Infineon Technologies AG
Specs
Configuration Single
RoHS Compliant RoHS
Package TO-247; PG-TO247-3
View Details
4 suppliers
Diodes - BAT 165 E6327 - ODG (Origin Data Global)
Infineon Technologies AG
View Details
2 suppliers