600V 30A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - Screening Level TXV
Similar Parts
HFA35HB60
A HFA35HB60 with Standard Packaging
HFA35HB60SCSA
Screening Level Space Lead Form Down
HFA35HB60SCX
Screening Level TX
HFA35HB60SCV
Screening Level TXV
HFA35HB60SCS
Standard Packaging
HFA35HB60A
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1180168-HFA35HB60CSC
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes |
| Product Number | HFA35HB60CSCV | 1180168-HFA35HB60CSCV |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability ultrafast rectifiers - HFA35HB60CSCV | Electronic Surplus - HFA35HB60CSCV |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |