Infineon Technologies AG Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 2200 V Rectifier Diode Disc Rectifier Diode 2200 V, 950 A with 41 mm diameter in a ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide... | |
| 2600 V rectifier diode disc Rectifier Diode 2600 V, 1030 A with 58 mm diameter in a ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide... | |
| 4000 V rectifier diode disc Rectifier Diode 4000 V, 1800 A with 75 mm diameter in a ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide... | |
| 4400 V Rectifier Diode Disc Rectifier Diode 4400 V, 740 A with 58 mm diameter in a ceamic housing. Summary of Features Full blocking capability 50/60 Hz over a wide... | |
| 4500 V GTO - Freewheeling diode disc GTO - Freewheeling Diode discs 4500 V, 1461 A with 100 mm diameter in a ceramic housing. Summary of Features High current High... | |
| 4500 V IGCT/IGBT - Freewheeling Diode Disc IGCT/IGBT - Freewheeling Diodes 4500 V, 1600 A with 120 mm diameter in a ceramic housing.The ultra-soft freewheeling diodes for IGBTs build on... | |
| 4500 V IGCT/IGBT - Freewheeling Diode Disc IGCT/IGBT - Freewheeling Diodes 4500 V, 2700 A with 120 mm diameter in a ceramic housing. The ultra-soft freewheeling diodes for IGBTs build... | |
| 4500 V IGCT/IGBT - Freewheeling Diode Disc IGCT/IGBT - Freewheeling Diodes 4500 V, 4600 A with 120 mm diameter in a ceramic housing. The ultra-soft freewheeling diodes for IGBTs build... | |
| Home // Products // RF // RF Diode // RF tuning diode // BBY56-02V | |
| NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BCW60, BCX70 (NPN) Pb-free (RoHS compliant)... | |
| PIN Diode for high speed switching of Summary of Features High reverse voltage VBRmin 150V Potential Applications Current controlled RF resistor for RF attenuators and switches Quality level for Engineering... | |
| PIN Diode for high speed switching of Summary of Features High reverse voltage VBRmin 150V Potential Applications Current controlled RF resistor for RF attenuators and switches Quality level for Engineering... | |
| PIN Diode for high speed switching of Summary of Features High reverse voltage VBRmin 150V ESA Space Qualified ESCC Detail Spec. No.: 5513/030/02 B Potential Applications Current controlled RF resistor... | |
| PIN Diode for high speed switching of Summary of Features High reverse voltage VBRmin 150V ESA Space Qualified ESCC Detail Spec. No.: 5513/030/02 B Potential Applications Current controlled RF resistor... | |
| PIN Diode for high speed switching Summary of Features HiRel Discrete and Microwave Semiconductor PIN Diode for high speed switching of RF signals Very low capacitance Hermetically sealed microwave package... | |
| PIN Diode for high speed switching Summary of Features Very low capacitance Hermetically sealed microwave package VBRmin 50V ESA Space Qualified ESCC Detail Spec. No.: 5512/020/01 B Applications Space applications... | |
| Silicon Tuning Diode Summary of Features Excellent linearity High Q hyperabrupt tuning diode Low series resistance High capacitance ratio Designed for low tuning voltage operation for VCO's in mobile communications... | |
| Silicon Tuning Diode Summary of Features For SAT tuners High capacitance ratio Low series resistance Excellent uniformity and matching due to "in-line" matching assembly procedure Pb-free (RoHS compliant) package | |
| Silicon Tuning Diode Summary of Features High Q hyperabrupt tuning diode Designed for low tuning voltage operation for VCO's in mobile communications equipment High ratio at low reverse voltage Pb-free... | |
| Silicon Tuning Diode Summary of Features High Q hyperabrupt tuning diode Very low capacitance spread Designed for low tuning voltage operation for VCO's in mobile communications equipment For low frequency... | |
| Silicon Tuning Diodes Summary of Features Excellent linearity High Q hyperabrupt tuning diode Low series resistance Designed for low tuning voltage operation for VCO's in mobile communications equipment For low... | |
| Silicon Tuning Diodes Summary of Features Excellent linearity High Q hyperabrupt tuning diode Low series resistance Designed for low tuning voltage operation for VCO's in mobile communications equipment Very low... | |
| Silicon Tuning Diodes Summary of Features High capacitance ratio High Q hyperabrupt tuning diode Low series resistance Designed for low tuning voltage operation for VCO's in mobile communications equipment Very... | |
| Silicon Variable Capacitance Diode Summary of Features For FM radio tuner with extended frequency band 77MHz to 108MHz Designed for application requiring back-to-back diode configuration for optimum signal distortion and... | |
| Silicon Variable Capacitance Diode Summary of Features For FM radio tuner with extended frequency band High tuning ratio at low supply voltage (car radio) Monolitic chip (common cathode) for perfect... | |
| Silicon Variable Capacitance Diode Summary of Features For FM radio tuners with extended frequency band High tuning ratio at low supply voltage (car radio) Monolithic chip (common cathode) for perfect... | |
| The D1031SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features Full blocking... | |
| The D1131SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 120mm and a height of 26mm. Summary of Features Full blocking... | |
| The D1230N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 48mm and a height of 14mm. Summary of Features Full... | |
| The D1251S GTO Freewheeling Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 76mm and a height of 14mm. Summary of Features... | |
| The D1331SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 120mm and a height of 26mm. Summary of Features Full blocking... | |
| The D1381S GTO - Freewheeling Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of... | |
| The D1961SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 120mm and a height of 26mm. Summary of Features Full blocking... | |
| The D2200N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 75mm and a height of 26mm. Summary of Features Full... | |
| The D2201N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features High... | |
| The D2450N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 14mm. Summary of Features Full... | |
| The D2650N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 75mm and a height of 26mm. Summary of Features Full... | |
| The D4201N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 120mm and a height of 35mm. Summary of Features Full... | |
| The D471N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 26mm. Summary of Features Full... | |
| The D4810N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 111mm and a height of 26mm. Summary of Features Full... | |
| The D5810N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 75mm and a height of 26mm. Summary of Features Full... | |
| The D6001N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 150mm and a height of 26mm. Summary of Features Full... | |
| The D711N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 26mm. Summary of Features Full... | |
| The D8320N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features Full... | |
| The D921S GTO - Freewheeling Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of... | |
| The D931SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features Full blocking... | |
| The D970N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 41mm and a height of 14mm. Summary of Features Full... |
| << Prev | Next >> |