TVS DIODE 22VWM 26VC TSLP-3-1 Product overview: ESD8V0L2B03LE6327XTM
26V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-3-1
TVS DIODE 22VWM 26VC TSLP2
TVS DIODE 22VWM 26VC TSLP-3-1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD8V0L2B03LE6327XTMA1 | ESD8V0L2B03LE6327XTMA1TR-ND | 376-ESD8V0L2B03LE6327XTMA1 | ESD8V0L2B03LE6327XTMA1 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS DIODE 22VWM 26VC TSLP2 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | Tape & Reel (TR) | SC-101, SOT-883 | SC-101, SOT-883 | PG-TSLP-3-1 |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| VC | 26 volts | 26 volts | 26 volts | |
| VBR | 23 volts | 14.5 volts | 23 volts |