Infineon Technologies AG 200V 35A Diode and Rectifier HFB35HB20CSCV

Description
Diode Switching 200V 35A 3-Pin(3+Tab) TO-254AA TXV Level Screening Product overview: HFB35HB20CSCV from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFB35HB20CSCV can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching 200V 35A 3-Pin(3+Tab) TO-254AA TXV Level Screening Product overview: HFB35HB20CSCV from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFB35HB20CSCV can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200V 35A Diode and Rectifier - 280-HFB35HB20CSCV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 35A Diode and Rectifier
280-HFB35HB20CSCV
200V 35A Diode and Rectifier 280-HFB35HB20CSCV
Diode Switching 200V 35A 3-Pin(3+Tab) TO-254AA TXV Level Screening Product overview: HFB35HB20CSCV from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFB35HB20CSCV can be used for catalog matching and distributor lookup.

Diode Switching 200V 35A 3-Pin(3+Tab) TO-254AA TXV Level Screening Product overview: HFB35HB20CSCV from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFB35HB20CSCV can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes - HFB35HB20CSCV - 1031632-HFB35HB20CSCV - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - HFB35HB20CSCV
1031632-HFB35HB20CSCV
Schottky Diodes - HFB35HB20CSCV 1031632-HFB35HB20CSCV
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031632-HFB35HB20CSC V Packaging: Bulk Peak Non-Repetitive Surge Current: 150 A Forward Current: 35 A Number of Pins: 3 Categories: Schottky Diodes Alternative Parts (Cross-Reference): VS-ETH0806FP-M3; VS-60APU02-N3; VS-ETH0806-M3; DSR8U600; STTH2002CT; STTH2002CFP; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 200 V Peak Reverse Current: 10 µA Reverse Recovery Time: 28 ns

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031632-HFB35HB20CSCV
Packaging: Bulk
Peak Non-Repetitive Surge Current: 150 A
Forward Current: 35 A
Number of Pins: 3
Categories: Schottky Diodes
Alternative Parts (Cross-Reference): VS-ETH0806FP-M3; VS-60APU02-N3; VS-ETH0806-M3; DSR8U600; STTH2002CT; STTH2002CFP;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 28 ns

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-HFB35HB20CSCV 1031632-HFB35HB20CSCV
Product Name 200V 35A Diode and Rectifier Schottky Diodes - HFB35HB20CSCV
Package Bulk
Unlock Full Specs
to access all available technical data