The HFB25HJ20 is a 200V, 25A hermetic surface-mount ultrafast soft recovery diode in an SMD-0.5 package, designed to reduce switching losses and EMI in high-frequency power converters. It has a reverse recovery time of 35 ns at IF = 1.0A and di/dt = 200A/µs, with a forward voltage of 1.19 V at 25°C and 25A. The device supports a continuous forward current of 25 A at 106°C case temperature and a peak pulse current of 150 A. Its junction-to-case thermal resistance is 1.76 °C/W, and operating junction temperature ranges from -55°C to +150°C. ESD rating is Class NS per MIL-STD-750, Method 1020. Junction capacitance is 78 pF at 200 V reverse voltage, and weight is 1.0 g.
200V 25A Hi-Rel Ultra-Fast Discrete Diode in a SMD-0.5 package - Screening Level TXV
Similar Parts
HFB25HJ20
A HFB25HJ20 with Standard Packaging
HFB25HJ20SCX
Screening Level TX
HFB25HJ20SCV
Screening Level TXV
HFB25HJ20SCS
Screening Level S
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | HFB25HJ20SCV |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability ultrafast rectifiers - HFB25HJ20SCV |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |