IDC73D120T8M is a 1200V emitter controlled 4 technology diode chip for low to medium power modules, with a silicon thickness of 110 µm and die dimensions of 9.00 mm by 8.15 mm, mounted on a sawn-on-foil substrate. It features soft, fast switching, low reverse recovery charge, and a small temperature coefficient. The anode pad metal is 3.2 µm AlSiCu with a Ni/Ag backside system, and wire bonding uses aluminum wires up to 500 µm. Die bonding employs electrically conductive epoxy or soft solder.
Fast switching emitter controlled diode for low / medium power modules.
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power Diodes |
| Product Number | IDC73D120T8M |
| Product Name | Diode Bare Dies |
| RoHS Compliant | RoHS |