HFA04TB60 Series 4 A 600 V Ultrafast Soft Recovery Diode Flange Mount - TO-220AC Product overview: HFA04TB60PBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA04TB60PBF can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1180071-HFA04TB60PBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes |
| Product Number | 280-HFA04TB60PBF | 1180071-HFA04TB60PBF |
| Product Name | 4 A 600 V Diode and Rectifier | Diodes, Rectifiers - Single - HFA04TB60PBF |
| Package | Bulk |