Infineon Technologies AG Power - Diode & Thyristor (Si/SiC) - CoolSiC™ Schottky Diodes - IDK02G120C5 IDK02G120C5

Description
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 2 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while minimizing board space requirement. The elimination of the middle pin reduces a risk of partial discharge at high voltage and high frequency operation. Summary of Features Zero Qrr leading to no reverse recovery losses High surge current capability Real two-pin package with 4.7 mm creepage and 4.4 mm clearance distances Tight forward voltage distribution Temperature-independ ent switching behavior Low forward voltage even at high operating temperature Benefits Enabling higher frequency / increased power density in compact designs System size/cost saving due to reduced heatsink requirements and smaller magnetics Reduce a risk of partial discharge on the surface (real 2-pin) System efficiency improvement over Si diodes System reliability improvement Reduced EMI RoHS II standard compliant (Pb-free die attach) Applications Motor Control Photovoltaic Power conversion Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 2 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while minimizing board space requirement. The elimination of the middle pin reduces a risk of partial discharge at high voltage and high frequency operation. Summary of Features Zero Qrr leading to no reverse recovery losses High surge current capability Real two-pin package with 4.7 mm creepage and 4.4 mm clearance distances Tight forward voltage distribution Temperature-independ ent switching behavior Low forward voltage even at high operating temperature Benefits Enabling higher frequency / increased power density in compact designs System size/cost saving due to reduced heatsink requirements and smaller magnetics Reduce a risk of partial discharge on the surface (real 2-pin) System efficiency improvement over Si diodes System reliability improvement Reduced EMI RoHS II standard compliant (Pb-free die attach) Applications Motor Control Photovoltaic Power conversion Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Diode & Thyristor (Si/SiC) - CoolSiC™ Schottky Diodes - IDK02G120C5 - IDK02G120C5 - Infineon Technologies AG
Neubiberg, Germany
Power - Diode & Thyristor (Si/SiC) - CoolSiC™ Schottky Diodes - IDK02G120C5
IDK02G120C5
Power - Diode & Thyristor (Si/SiC) - CoolSiC™ Schottky Diodes - IDK02G120C5 IDK02G120C5
1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package The CoolSiC™ Schottky diodes generation 5 1200 V, 2 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while minimizing board space requirement. The elimination of the middle pin reduces a risk of partial discharge at high voltage and high frequency operation. Summary of Features Zero Qrr leading to no reverse recovery losses High surge current capability Real two-pin package with 4.7 mm creepage and 4.4 mm clearance distances Tight forward voltage distribution Temperature-independ ent switching behavior Low forward voltage even at high operating temperature Benefits Enabling higher frequency / increased power density in compact designs System size/cost saving due to reduced heatsink requirements and smaller magnetics Reduce a risk of partial discharge on the surface (real 2-pin) System efficiency improvement over Si diodes System reliability improvement Reduced EMI RoHS II standard compliant (Pb-free die attach) Applications Motor Control Photovoltaic Power conversion Uninterruptible power supplies (UPS)

1200 V Silicon Carbide Schottky diode in D²PAK real 2-pin package

The CoolSiC™ Schottky diodes generation 5 1200 V, 2 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while minimizing board space requirement. The elimination of the middle pin reduces a risk of partial discharge at high voltage and high frequency operation.


Summary of Features

  • Zero Qrr leading to no reverse recovery losses
  • High surge current capability
  • Real two-pin package with 4.7 mm creepage and 4.4 mm clearance distances
  • Tight forward voltage distribution
  • Temperature-independent switching behavior
  • Low forward voltage even at high operating temperature

Benefits

  • Enabling higher frequency / increased power density in compact designs
  • System size/cost saving due to reduced heatsink requirements and smaller magnetics
  • Reduce a risk of partial discharge on the surface (real 2-pin)
  • System efficiency improvement over Si diodes
  • System reliability improvement
  • Reduced EMI
  • RoHS II standard compliant (Pb-free die attach)

Applications

  • Motor Control
  • Photovoltaic
  • Power conversion
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Schottky Diodes
Product Number IDK02G120C5
Product Name Power - Diode & Thyristor (Si/SiC) - CoolSiC™ Schottky Diodes - IDK02G120C5
Life Cycle Stage active and preferred
Package D2PAK; PG-TO263-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAT1504RE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Tj 150 C (302 F)
View Details
2 suppliers
Diode Arrays - BAS12504WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
4 suppliers
Schottky Diode and Rectifier - 286-20CTQ150-1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
2 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ060 - 30SCLJQ060 - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package C-CCN-3
View Details