Infineon Technologies AG Schottky 600V 6A DPAK Diode and Rectifier IDD04S60C

Description
Rectifier Diode Schottky 600V 6A 3-Pin(2+Tab) DPAK T/R / 2nd Generation thinQ SiC Schottky Diode Product overview: IDD04S60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD04S60C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 600V 6A 3-Pin(2+Tab) DPAK T/R / 2nd Generation thinQ SiC Schottky Diode Product overview: IDD04S60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD04S60C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 600V 6A DPAK Diode and Rectifier - 280-IDD04S60C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 600V 6A DPAK Diode and Rectifier
280-IDD04S60C
Schottky 600V 6A DPAK Diode and Rectifier 280-IDD04S60C
Rectifier Diode Schottky 600V 6A 3-Pin(2+Tab) DPAK T/R / 2nd Generation thinQ SiC Schottky Diode Product overview: IDD04S60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD04S60C can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 600V 6A 3-Pin(2+Tab) DPAK T/R / 2nd Generation thinQ SiC Schottky Diode Product overview: IDD04S60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD04S60C can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - IDD04S60C - 1183853-IDD04S60C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDD04S60C
1183853-IDD04S60C
Diodes, Rectifiers - Single - IDD04S60C 1183853-IDD04S60C
Manufacturer: Infineon Technologies Win Source Part Number: 1183853-IDD04S60C Family Name: IDD04S60C Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STPSC8H065B-TR; STPSC6H065B-TR; STPSC6H065BY-TR; STPSC8H065BY-TR ; Introduction Date: April 03, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1183853-IDD04S60C
Family Name: IDD04S60C
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STPSC8H065B-TR; STPSC6H065B-TR; STPSC6H065BY-TR; STPSC8H065BY-TR ;
Introduction Date: April 03, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-IDD04S60C 1183853-IDD04S60C
Product Name Schottky 600V 6A DPAK Diode and Rectifier Diodes, Rectifiers - Single - IDD04S60C
Unlock Full Specs
to access all available technical data