Infineon Technologies AG CoolSiC™ Schottky Diodes IDH12G65C5

Description
CoolSiC™ Schottky diode 650 V G5 in TO-220 real2pin The CoolSiC™ Schottky diode 650 V, 12 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now combined with a new, more compact design and thin wafer technology. The result is a new family of products showing improved efficiency over all load conditions, coming from both the improved thermal characteristics and a lower figure of merit (Q c x V f). Summary of Features Improved figure of merit (Q c x V f) No reverse recovery charge Soft switching reverse recovery waveform Temperature independent switching behavior High operating temperature (T j max 175°C) Improved surge capability Pb-free lead plating Benefits Higher safety margin against overvoltage and complements CoolMOS™ offer Improved efficiency over all load conditions Increased efficiency compared to Silicon Diode alternatives Reduced EMI compared to snappier Silicon diode reverse recovery waveform Highly stable switching performance Reduced cooling requirements Reduced risks of thermal runaway RoHS compliant Very high quality and high volume manufacturing capability Potential Applications Solar UPS Motor control and drives Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Edge computing Telecommunication infrastructure Designers who used this product also designed with BSC036NE7NS3 G | N-Channel Power MOSFET IPW60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP020N08N5 | N-Channel Power MOSFET IPN95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP023NE7N3 G | N-Channel Power MOSFET IPW60R040CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET IRLML0030PBF-1 | N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant IPW60R037CM8 | 600 V CoolMOS™ 8 BSC021N08NS5 | N-Channel Power MOSFET IPW65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IR11682SPBF | Synchronous Rectification ICs IPB044N15N5 | N-Channel Power MOSFET IPW60R024CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R018CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP027N08N5 | N-Channel Power MOSFET BSC010N04LS | N-Channel Power MOSFET BSC036NE7NS3 G | N-Channel Power MOSFET IPW60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP020N08N5 | N-Channel Power MOSFET IPN95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP023NE7N3 G | N-Channel Power MOSFET IPW60R040CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3 4 5
Request a Quote
Description
CoolSiC™ Schottky diode 650 V G5 in TO-220 real2pin The CoolSiC™ Schottky diode 650 V, 12 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now combined with a new, more compact design and thin wafer technology. The result is a new family of products showing improved efficiency over all load conditions, coming from both the improved thermal characteristics and a lower figure of merit (Q c x V f). Summary of Features Improved figure of merit (Q c x V f) No reverse recovery charge Soft switching reverse recovery waveform Temperature independent switching behavior High operating temperature (T j max 175°C) Improved surge capability Pb-free lead plating Benefits Higher safety margin against overvoltage and complements CoolMOS™ offer Improved efficiency over all load conditions Increased efficiency compared to Silicon Diode alternatives Reduced EMI compared to snappier Silicon diode reverse recovery waveform Highly stable switching performance Reduced cooling requirements Reduced risks of thermal runaway RoHS compliant Very high quality and high volume manufacturing capability Potential Applications Solar UPS Motor control and drives Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Edge computing Telecommunication infrastructure Designers who used this product also designed with BSC036NE7NS3 G | N-Channel Power MOSFET IPW60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP020N08N5 | N-Channel Power MOSFET IPN95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP023NE7N3 G | N-Channel Power MOSFET IPW60R040CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET IRLML0030PBF-1 | N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant IPW60R037CM8 | 600 V CoolMOS™ 8 BSC021N08NS5 | N-Channel Power MOSFET IPW65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IR11682SPBF | Synchronous Rectification ICs IPB044N15N5 | N-Channel Power MOSFET IPW60R024CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R018CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP027N08N5 | N-Channel Power MOSFET BSC010N04LS | N-Channel Power MOSFET BSC036NE7NS3 G | N-Channel Power MOSFET IPW60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP020N08N5 | N-Channel Power MOSFET IPN95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP023NE7N3 G | N-Channel Power MOSFET IPW60R040CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDH12G65C5 is a 650 V silicon carbide Schottky diode in a PG-TO220-2 package, rated for a continuous forward current of 12 A at junction temperatures below 140°C. It features zero reverse recovery charge, temperature-independent switching behavior, and a reverse recovery energy of 4.1 µJ at 400 V. The diode is RoHS compliant and qualified to JEDEC J-STD-20 and JESD22 standards for target applications, with breakdown voltage tested at 27 mA under 10 ms avalanche conditions. It is designed for use in switch-mode power supplies, power factor correction, solar inverters, and uninterruptible power supplies.

Datasheet Summary
Powered by GS/AI

The IDH12G65C5 is a 650 V silicon carbide Schottky diode in a PG-TO220-2 package, rated for a continuous forward current of 12 A at junction temperatures below 140°C. It features zero reverse recovery charge, temperature-independent switching behavior, and a reverse recovery energy of 4.1 µJ at 400 V. The diode is RoHS compliant and qualified to JEDEC J-STD-20 and JESD22 standards for target applications, with breakdown voltage tested at 27 mA under 10 ms avalanche conditions. It is designed for use in switch-mode power supplies, power factor correction, solar inverters, and uninterruptible power supplies.

Suppliers

Company
Product
Description
Supplier Links
CoolSiC™ Schottky Diodes - IDH12G65C5 - Infineon Technologies AG
Neubiberg, Germany
CoolSiC™ Schottky Diodes
IDH12G65C5
CoolSiC™ Schottky Diodes IDH12G65C5
CoolSiC™ Schottky diode 650 V G5 in TO-220 real2pin The CoolSiC™ Schottky diode 650 V, 12 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now combined with a new, more compact design and thin wafer technology. The result is a new family of products showing improved efficiency over all load conditions, coming from both the improved thermal characteristics and a lower figure of merit (Q c x V f). Summary of Features Improved figure of merit (Q c x V f) No reverse recovery charge Soft switching reverse recovery waveform Temperature independent switching behavior High operating temperature (T j max 175°C) Improved surge capability Pb-free lead plating Benefits Higher safety margin against overvoltage and complements CoolMOS™ offer Improved efficiency over all load conditions Increased efficiency compared to Silicon Diode alternatives Reduced EMI compared to snappier Silicon diode reverse recovery waveform Highly stable switching performance Reduced cooling requirements Reduced risks of thermal runaway RoHS compliant Very high quality and high volume manufacturing capability Potential Applications Solar UPS Motor control and drives Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Edge computing Telecommunication infrastructure Designers who used this product also designed with BSC036NE7NS3 G | N-Channel Power MOSFET IPW60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP020N08N5 | N-Channel Power MOSFET IPN95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP023NE7N3 G | N-Channel Power MOSFET IPW60R040CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET IRLML0030PBF-1 | N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant IPW60R037CM8 | 600 V CoolMOS™ 8 BSC021N08NS5 | N-Channel Power MOSFET IPW65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IR11682SPBF | Synchronous Rectification ICs IPB044N15N5 | N-Channel Power MOSFET IPW60R024CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R018CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP027N08N5 | N-Channel Power MOSFET BSC010N04LS | N-Channel Power MOSFET BSC036NE7NS3 G | N-Channel Power MOSFET IPW60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP020N08N5 | N-Channel Power MOSFET IPN95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP023NE7N3 G | N-Channel Power MOSFET IPW60R040CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3 4 5

CoolSiC™ Schottky diode 650 V G5 in TO-220 real2pin

The CoolSiC™ Schottky diode 650 V, 12 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now combined with a new, more compact design and thin wafer technology. The result is a new family of products showing improved efficiency over all load conditions, coming from both the improved thermal characteristics and a lower figure of merit (Q c x V f).


Summary of Features

  • Improved figure of merit (Q c x V f)
  • No reverse recovery charge
  • Soft switching reverse recovery waveform
  • Temperature independent switching behavior
  • High operating temperature (T j max 175°C)
  • Improved surge capability
  • Pb-free lead plating

Benefits

  • Higher safety margin against overvoltage and complements CoolMOS™ offer
  • Improved efficiency over all load conditions
  • Increased efficiency compared to Silicon Diode alternatives
  • Reduced EMI compared to snappier Silicon diode reverse recovery waveform
  • Highly stable switching performance
  • Reduced cooling requirements
  • Reduced risks of thermal runaway
  • RoHS compliant
  • Very high quality and high volume manufacturing capability

Potential Applications

  • Solar
  • UPS
  • Motor control and drives

Applications

  • 48 V intermediate bus converter (IBC)
  • DIN rail power supplies
  • Edge computing
  • Telecommunication infrastructure

Designers who used this product also designed with


  • BSC036NE7NS3 G |
    N-Channel Power MOSFET
  • IPW60R040C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP020N08N5 |
    N-Channel Power MOSFET
  • IPN95R1K2P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP023NE7N3 G |
    N-Channel Power MOSFET
  • IPW60R040CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP051N15N5 |
    N-Channel Power MOSFET
  • IRLML0030PBF-1 |
    N-Channel Power MOSFET
  • ICE2QR2280G |
    CoolSET™ Quasi Resonant
  • IPW60R037CM8 |
    600 V CoolMOS™ 8
  • BSC021N08NS5 |
    N-Channel Power MOSFET
  • IPW65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IR11682SPBF |
    Synchronous Rectification ICs
  • IPB044N15N5 |
    N-Channel Power MOSFET
  • IPW60R024CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R018CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP027N08N5 |
    N-Channel Power MOSFET
  • BSC010N04LS |
    N-Channel Power MOSFET
  • BSC036NE7NS3 G |
    N-Channel Power MOSFET
  • IPW60R040C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP020N08N5 |
    N-Channel Power MOSFET
  • IPN95R1K2P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP023NE7N3 G |
    N-Channel Power MOSFET
  • IPW60R040CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Schottky Diodes
Product Number IDH12G65C5
Product Name CoolSiC™ Schottky Diodes
Life Cycle Stage active and preferred
Package TO-220; PG-TO220-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAT15-05W H6327 - 079478-BAT15-05W H6327 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
Tj 150 C (302 F)
View Details
2 suppliers
Single Diodes - 448-BAS5202VH6433XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
6 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCX - 16CYQ100CSCX - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package M-TO257-3
View Details