Infineon Technologies AG Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| Applications Automotive 48 V battery management system (BMS) Automotive telematics control unit (TCU) EV traction inverter In-Cabin Wireless Charging Designers who used this product also designed with S25FL128LAGMFI010 | Quad... | |
| Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and... | |
| Medium Power AF Schottky Diode. Summary of Features Forward current: 750 mA Reverse voltage: 40 V For low-loss, fast-recovery, meter protection, bias isolation and clamping applications Pb-free (RoHS compliant) package... | |
| Silicon RF Switching Diode Summary of Features Low-loss VHF / UHF switch above 10 MHz PIN diode with low forward resistance Pb-free (RoHS compliant) package Potential Applications Set Top Box... | |
| Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection, Bias isolation and clamping application Guard ring protected Low forward voltage Pb-free (RoHS compliant) package Applications DIN rail power... | |
| Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection, Bias isolation and clamping application Integrated diffused guard ring Low forward voltage Pb-free (RoHS compliant) package Applications Automotive Automotive... | |
| Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Guard ring protected Low forward voltage Pb-free (RoHS compliant) package Applications Automotive battery management system... | |
| Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Guard ring protected Low forward voltage Pb-free (RoHS compliant) package Applications Automotive 48 V battery... | |
| Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Guard ring protected Low forward voltage Pb-free (RoHS compliant) package Applications Automotive battery management system... | |
| Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Guard ring protected Low forward voltage Pb-free (RoHS compliant) package Applications Automotive telematics control unit... | |
| Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Guard ring protected Low forward voltage Pb-free (RoHS compliant) package Applications Automotive USB power delivery... | |
| Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Guard ring protected Low forward voltage Pb-free (RoHS compliant) package Applications Domestic robots Energy Storage... | |
| Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Integrated diffused guard ring Low forward voltage Pb-free (RoHS compliant) package Applications 48 V intermediate... | |
| Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Integrated diffused guard ring Low forward voltage Pb-free (RoHS compliant) package Applications Active suspension control... | |
| Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Integrated diffused guard ring Low forward voltage Pb-free (RoHS compliant) package Applications Consumer electronics Electric... | |
| Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Integrated diffused guard ring Low forward voltage Pb-free (RoHS compliant) package Applications Edge computing | |
| Silicon Schottky Diode Summary of Features High current rectifier Schottky diode with extreme low VF drop (typ. 0.12V at IF = 10mA) For power supply applications For clamping and protection... | |
| Silicon Schottky Diodes Summary of Features For mixer applications in the VHF / UHF range For high-speed switching applications Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base... | |
| Silicon Schottky Diodes Summary of Features For mixer applications in VHF/UHF range For high-speed switching application Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed... | |
| Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies For high-speed applications Zero bias detector diode Pb-free (RoHS compliant) package Potential Applications Wireless Communications... | |
| Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data... | |
| Silicon Tuning Diode Summary of Features For UHF-TV-tuners High capacitance ratio Low series inductance Low series resistance Excellent uniformity and matching due to "in-line" matching assembly procedure Pb-free (RoHS compliant)... | |
| Silicon Variable Capacitance Diode Summary of Features For VHF tuned circuit applications High figure of merit Pb-free (RoHS compliant) package | |
| Silicon Variable Capcitance Diode Summary of Features For tuning of extended frequency band in VHF TV / VTR tuners High capacitance ratio Low series inductance Low series resistance Excellent uniformity... | |
| Silicon Variable Capcitance Diode Summary of Features For VHF TV / VTR tuners Pb-free (RoHS compliant) package | |
| These Infineon RF Schottky diodes are silicon low barrier N-type devices with an integrated guard ring on-chip for overvoltage protection. Their low barrier height, small forward voltage and low junction... | |
| This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low... | |
| This Infineon RF Schottky Diode is a silicon low barrier N-type device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage and low... | |
| This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction... |
| << Prev | Next >> |