Win Source Part Number: 1064300-IDD05SG60C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: CoolSiC™+
Speed: No Recovery Time > 500mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.3 V @ 5 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 30 µA @ 600 V
Capacitance @ Vr, F: 110pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Alternative Parts (Cross-Reference): VS-6EWH06FN-M3; RHRD660S9A-F085; DSR6U600D1-13; STPSC8H065B-TR; RURD4120S9A-F085; VS-HFA04SD60S-M3IDD0
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-IDD05SG60C,INFI
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1064300-IDD05SG60C |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 |