Small Signal Switching Diodes FAST SWITCH EMCON DIODE 600V 30A Product overview: IDB30E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-IDB30E60 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 068611-IDB30E60
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 52.3A (DC)
Voltage - Forward (Vf) (Max) @ If: 2V @ 30A
Reverse Recovery Time (trr): 126ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Family Name: IDB30E60
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-TO263-3-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSEP60-06ATSN; APT60DQ60S; DSEI60-06ATSN; DSEP60-06AT;
Introduction Date: December 06, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
600V Independent Type 2V@30A 126ns 52.3A TO-263-3 Switching Diodes ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 2085-IDB30E60 | 068611-IDB30E60 | IDB30E60 |
| Product Name | 600V 30A Diode and Rectifier | Diodes, Rectifiers - Single - IDB30E60 | Diodes |
| Package | Reel | ||
| RoHS Compliant | RoHS | RoHS | |
| Diode Type | Standard | ||
| VF | 2 volts |