Infineon Technologies AG Schottky 600V 3A TO220 Diode and Rectifier IDH03SG60C

Description
DIODE SCHOTTKY 600V 3A TO220-2 Product overview: IDH03SG60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 3A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH03SG60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 600V 3A TO220-2 Product overview: IDH03SG60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 3A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH03SG60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 600V 3A TO220 Diode and Rectifier - 280-IDH03SG60C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 600V 3A TO220 Diode and Rectifier
280-IDH03SG60C
Schottky 600V 3A TO220 Diode and Rectifier 280-IDH03SG60C
DIODE SCHOTTKY 600V 3A TO220-2 Product overview: IDH03SG60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 3A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH03SG60C can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 600V 3A TO220-2 Product overview: IDH03SG60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 3A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH03SG60C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDH03SG60C - 068615-IDH03SG60C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDH03SG60C
068615-IDH03SG60C
Diodes, Rectifiers - Single - IDH03SG60C 068615-IDH03SG60C
Manufacturer: Infineon Technologies Win Source Part Number: 068615-IDH03SG60C Packaging: Tube/Rail Mounting: Through Hole Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 2.3V @ 3A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 15μA @ 600V Capacitance @ Vr, F: 60pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Case / Package: PG-TO220-2 Speed(Frequency): No Recovery Time > 500mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068615-IDH03SG60C
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.3V @ 3A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Capacitance @ Vr, F: 60pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - IDH03SG60C - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDH03SG60C
Single Diodes IDH03SG60C
DIODE SIL CARB 600V 3A TO220-2-2

DIODE SIL CARB 600V 3A TO220-2-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-IDH03SG60C 068615-IDH03SG60C IDH03SG60C
Product Name Schottky 600V 3A TO220 Diode and Rectifier Diodes, Rectifiers - Single - IDH03SG60C Single Diodes
Package Tube/Rail PG-TO220-2
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
VF 2.3 volts 2.3 volts
Unlock Full Specs
to access all available technical data