Infineon Technologies AG TVS Diodes ESD8V0R1B-02LRH E6433

Description
28V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17
Request a Quote Datasheet
Description
28V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD8V0R1B-02LRHE6433-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17

28V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17

Buy Now Datasheet
TVS Protection Diode - 144-ESD8V0R1B-02LRH E6433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD8V0R1B-02LRH E6433
TVS Protection Diode 144-ESD8V0R1B-02LRH E6433
TVS DIODE 14VWM 28VC TSLP-2 Product overview: ESD8V0R1B-02LRH E6433 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8V0R1B-02LRH E6433 can be used for catalog matching and distributor lookup.

TVS DIODE 14VWM 28VC TSLP-2 Product overview: ESD8V0R1B-02LRH E6433 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8V0R1B-02LRH E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD8V0R1B-02LRH E6433 - 1037118-ESD8V0R1B-02LRH E6433 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD8V0R1B-02LRH E6433
1037118-ESD8V0R1B-02LRH E6433
TVS - TVS - Diodes - ESD8V0R1B-02LRH E6433 1037118-ESD8V0R1B-02LRH E6433
Manufacturer: Infineon Technologies Win Source Part Number: 1037118-ESD8V0R1B-02 LRH E6433 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 4pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TSLP-2 STAND-OFF Voltage (Vwm): 14V (Max) Minimum Breakdown Voltage: 8.5V Max Clamping Voltage: 28V Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 50k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1037118-ESD8V0R1B-02LRH E6433
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 4pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TSLP-2
STAND-OFF Voltage (Vwm): 14V (Max)
Minimum Breakdown Voltage: 8.5V
Max Clamping Voltage: 28V
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD8V0R1B-02LRHE6433-ND 144-ESD8V0R1B-02LRH E6433 1037118-ESD8V0R1B-02LRH E6433
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - ESD8V0R1B-02LRH E6433
Configuration Single Single
Package SOD-882 Tape & Reel (TR) PG-TSLP-2
VC 28 volts 28 volts
VBR 8.5 volts 8.5 volts
IFSM 1 amps
Unlock Full Specs
to access all available technical data