Unparalleled efficiency and price performance
The CoolSiC™ Schottky diode 650 V G6 is the leading edge technology from Infineon for the SiC Schottky barrier diodes, fully leveraging all advantages of SiC over silicon. An Infineon proprietary innovative soldering process is combined with a more compact design, thin-wafer technology and a novel Schottky metal system. The result is a family of products with improved efficiency over all load conditions, resulting from a best-in-class figure of merit (Q c x V F).
Summary of Features
The lowest V F: 1.25V
Best-in-class figure of merit (Q c x V F)
No reverse recovery charge
Temperature independent switching behavior
High dv/dt ruggedness
Optimized thermal behavior
Benefits
Improved system efficiency over all load conditions
Increased system power density
Reduced cooling requirements and increased system reliability
Enables extremely fast switching
Easy and effective match with CoolMOS™ 7 families
Optimal price performance
Potential Applications
Server
Telecom
PC power
Solar
Lighting
Applications
48 V intermediate bus converter (IBC)
Bringing a whole new lifestyle and health experience to today’s connected citizen
General purpose motor drive - variating frequency and voltage
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
BSC010N04LSI | N-Channel Power MOSFET
BSC028N06NS | N-Channel Power MOSFET
BSS123N | Small signal/small power MOSFET
IRFR3806 | N-Channel Power MOSFET
BSC016N06NS | N-Channel Power MOSFET
ICE2QR2280G-1 | CoolSET™ Quasi Resonant
IPD031N03L G | N-Channel Power MOSFET
ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs
BSC009NE2LS | N-Channel Power MOSFET
IPP60R180CM8 | 600 V CoolMOS™ 8
IPP65R190CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSP125 | Small signal/small power MOSFET
BSC014N06NS | N-Channel Power MOSFET
ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs
BSC010N04LSI | N-Channel Power MOSFET
BSC028N06NS | N-Channel Power MOSFET
BSS123N | Small signal/small power MOSFET
IRFR3806 | N-Channel Power MOSFET
BSC016N06NS | N-Channel Power MOSFET
ICE2QR2280G-1 | CoolSET™ Quasi Resonant
IPD031N03L G | N-Channel Power MOSFET
ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs
1 2 3 4
Unparalleled efficiency and price performance
The CoolSiC™ Schottky diode 650 V G6 is the leading edge technology from Infineon for the SiC Schottky barrier diodes, fully leveraging all advantages of SiC over silicon. An Infineon proprietary innovative soldering process is combined with a more compact design, thin-wafer technology and a novel Schottky metal system. The result is a family of products with improved efficiency over all load conditions, resulting from a best-in-class figure of merit (Q c x V F).
Summary of Features
- The lowest V F: 1.25V
- Best-in-class figure of merit (Q c x V F)
- No reverse recovery charge
- Temperature independent switching behavior
- High dv/dt ruggedness
- Optimized thermal behavior
Benefits
- Improved system efficiency over all load conditions
- Increased system power density
- Reduced cooling requirements and increased system reliability
- Enables extremely fast switching
- Easy and effective match with CoolMOS™ 7 families
- Optimal price performance
Potential Applications
- Server
- Telecom
- PC power
- Solar
- Lighting
Applications
- 48 V intermediate bus converter (IBC)
- Bringing a whole new lifestyle and health experience to today’s connected citizen
- General purpose motor drive - variating frequency and voltage
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- BSC010N04LSI |
N-Channel Power MOSFET
- BSC028N06NS |
N-Channel Power MOSFET
- BSS123N |
Small signal/small power MOSFET
- IRFR3806 |
N-Channel Power MOSFET
- BSC016N06NS |
N-Channel Power MOSFET
- ICE2QR2280G-1 |
CoolSET™ Quasi Resonant
- IPD031N03L G |
N-Channel Power MOSFET
- ICE3PCS02G |
PFC-CCM (continuous conduction mode) ICs
- BSC009NE2LS |
N-Channel Power MOSFET
- IPP60R180CM8 |
600 V CoolMOS™ 8
- IPP65R190CFD |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSP125 |
Small signal/small power MOSFET
- BSC014N06NS |
N-Channel Power MOSFET
- ICE3PCS01G |
PFC-CCM (continuous conduction mode) ICs
- BSC010N04LSI |
N-Channel Power MOSFET
- BSC028N06NS |
N-Channel Power MOSFET
- BSS123N |
Small signal/small power MOSFET
- IRFR3806 |
N-Channel Power MOSFET
- BSC016N06NS |
N-Channel Power MOSFET
- ICE2QR2280G-1 |
CoolSET™ Quasi Resonant
- IPD031N03L G |
N-Channel Power MOSFET
- ICE3PCS02G |
PFC-CCM (continuous conduction mode) ICs
1
2
3
4