650 V silicon power diode in TO-220 real2pin package
Rapid 2 switching 650 V, 20 A emitter controlled power silicon diode in a TO-220 real2pin package is designed for applications switching between 40 kHz and 100 kHz.
Summary of Features
Lowest reverse recovery charge (Qrr): forward voltage (VF) ratio for BiC performance
Low reverse recovery time (trr)
Lowest Irrm to provide lowest turn-on losses on the boost switch
Applications
Uninterruptible power supplies (UPS)
650 V silicon power diode in TO-220 real2pin package
Rapid 2 switching 650 V, 20 A emitter controlled power silicon diode in a TO-220 real2pin package is designed for applications switching between 40 kHz and 100 kHz.
Summary of Features
- Lowest reverse recovery charge (Qrr): forward voltage (VF) ratio for BiC performance
- Low reverse recovery time (trr)
- Lowest Irrm to provide lowest turn-on losses on the boost switch
Applications
- Uninterruptible power supplies (UPS)